EN
  • EN
  • DE

LM319H

Part No LM319H
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL HS TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type DTL, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 8mV @ ±15V
Current - Input Bias (Max) 1μA @ ±15V
Current - Quiescent (Max) 12.5mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 071195-LM319H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM319H CAD Model

Description

The LM319H from Texas Instruments is a high-speed precision comparator that offers superior performance over standard comparators.

  • Supply Voltages: Single 5V to 30V dual supplies
  • Response Time: 80ns
  • Operating Temperature Range: -55°C to +125°C
  • ESD Rating: 2 kV (HBM)
  • Package: TO-99

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess