EN
  • EN
  • DE

STM8L101K3U6TR

Part No STM8L101K3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFQFPN / STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 1.5K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM8
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262073-STM8L101K3U6TR
Ultra Librarian 3D Model Ultra Librarian STM8L101K3U6TR CAD Model

Description

STM8L101K3U6TR - Low Power 8-bit MCU by STMicroelectronics

The STM8L101K3U6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance with a focus on power efficiency. This MCU is part of the STM8L ultra-low-power series, which is optimized for battery-operated and power-sensitive applications across a broad range of industries.

Featuring an advanced STM8 core operating at up to 16 MHz, the STM8L101K3U6TR provides an excellent balance of processing power and energy consumption. With 8 Kbytes of Flash program memory, 1 Kbyte of RAM, and 256 bytes of EEPROM, it offers ample storage for small to moderate applications. The Flash memory comes with read-while-write (RWW) support, enhancing the device's performance and flexibility.

This MCU integrates a rich set of peripherals that include an 8-bit timer, a 16-bit timer with three channels for PWM output or input capture, and an I2C interface for serial communication. It also features a Universal Serial Bus (USB) interface, which supports full-speed data transfer and ensures easy connectivity with peripheral devices.

The STM8L101K3U6TR operates over a wide voltage range from 2.95 to 5.5 V, which allows it to accommodate diverse power supplies and battery technologies. Its low-power modes, including wait, active-halt, and true low-power halt, make it particularly suitable for applications where energy saving is crucial, such as portable devices, sensors, and power management systems.

Additional features include a 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing the MCU to handle analog inputs without the need for external components. The device also offers a robust set of safety features, including watchdog timers and clock security systems, ensuring reliable operation even in harsh conditions.

Available in an ultra-compact UFQFPN20 package, the STM8L101K3U6TR is designed for space-constrained applications. Its lead-free and RoHS-compliant design also makes it an environmentally friendly choice for modern electronics. Whether for industrial control systems, consumer electronics, or IoT devices, the STM8L101K3U6TR is an excellent MCU choice for developers looking to balance performance with power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7470 $61.1450
85+ $1.4335 $121.8475
125+ $1.3887 $173.5875
175+ $1.3439 $235.1825
225+ $1.2991 $292.2975
300+ $1.1647 $349.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess