EN
  • EN
  • DE

TDA8029HL/07

Part No TDA8029HL/07
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216057-TDA8029HL/07
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8029HL/07 CAD Model

Description

NXP TDA8029HL/07 Smart Card Interface

The TDA8029HL/07 is a high-performance smart card interface chip designed by NXP Semiconductors, which is renowned for its expertise in creating secure connections for a smarter world. This interface IC is specifically crafted to facilitate communication between a smart card and a microcontroller or microprocessor in a variety of applications, such as banking, security, and telecommunications.

Key Features

  • ISO 7816 Compatibility: Fully compliant with ISO 7816, T=0, and T=1 protocols, the TDA8029HL/07 ensures seamless integration with smart card systems.
  • Supply Voltage Range: It operates over a wide supply voltage range (2.7 V to 6.0 V), making it versatile for use in different environments and applications.
  • Card Detection: The built-in card detection feature with automatic power-down function contributes to power efficiency, reducing the overall energy consumption of the system.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided, safeguarding the device from unexpected voltage spikes.
  • Multiple Communication Interfaces: It supports both UART and SPI communication interfaces, offering flexibility in system design and ensuring compatibility with a wide range of host processors.
  • Low Power Consumption: Designed with power-saving in mind, it has a low power consumption profile, which is crucial for portable and battery-powered devices.

Applications

The TDA8029HL/07 is an ideal choice for a multitude of applications that require secure data transactions. These include point-of-sale (POS) terminals, access control systems, public transport ticketing systems, and personal identification systems. Its robust feature set also makes it suitable for use in e-Government and healthcare identification solutions, where security and reliability are paramount.

Package and Quality

Housed in a compact LQFP32 package, the TDA8029HL/07 is designed for easy integration into system designs with space constraints. NXP's commitment to quality ensures that this smart card interface meets the highest standards of reliability and performance, making it a trusted choice for developers and manufacturers around the globe.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1270 $61.5240
28+ $4.2077 $117.8156
43+ $4.0760 $175.2680
59+ $3.9443 $232.7137
76+ $3.8127 $289.7652
102+ $3.4188 $348.7176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess