EN
  • EN
  • DE

MCZ33905CS5EKR2

Part No MCZ33905CS5EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN HS 5.0V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33905
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 732548-MCZ33905CS5EKR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33905CS5EKR2 CAD Model

Description

Product Overview: MCZ33905CS5EKR2

The MCZ33905CS5EKR2 is a high-performance System Basis Chip (SBC) from NXP Semiconductors, designed to provide a comprehensive solution for automotive applications that require a reliable interface between the microcontroller and the physical bus of Controller Area Network (CAN). This advanced SBC integrates multiple features to ensure robust communication and power management for automotive electronic control units (ECUs).

Key Features

  • Integrated CAN Transceiver: The device includes a high-speed CAN transceiver that is compliant with the ISO 11898 standard, ensuring reliable data transmission and reception over the CAN bus.
  • Enhanced Power Management: The SBC provides various power modes including a low-power mode to reduce the overall power consumption of the system when the vehicle is in idle or turned off.
  • Voltage Regulator: An integrated voltage regulator with various output options is available to power the microcontroller and other peripherals, simplifying the system design.
  • Watchdog Timer: A watchdog timer is included to monitor the system for failures and to initiate a system reset if necessary, enhancing the safety and reliability of the application.
  • Fail-Safe Operation: The MCZ33905CS5EKR2 is designed with several fail-safe features such as thermal protection and overvoltage protection, ensuring the device operates safely under various conditions.
  • Multiple Diagnostic Functions: Built-in diagnostic capabilities facilitate system troubleshooting and maintenance.

Applications

The MCZ33905CS5EKR2 is ideally suited for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis and Safety Systems

Package and Quality

This SBC comes in a compact 32-pin LQFP package, making it suitable for space-constrained applications. It is manufactured to meet the stringent requirements of the automotive industry, ensuring high quality and reliability under harsh operating conditions.

With its robust design and integrated features, the MCZ33905CS5EKR2 from NXP is a versatile SBC that provides a solid foundation for developing sophisticated automotive electronics that demand high reliability and advanced communication capabilities.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1183 $64.0647
20+ $5.8408 $116.8160
31+ $5.6583 $175.4073
43+ $5.4759 $235.4637
55+ $5.2934 $291.1370
74+ $4.7459 $351.1966
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess