EN
  • EN
  • DE

CA11391_EMILY-M2

Part No CA11391_EMILY-M2
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLEAR 28-30DEG MED ADH TAPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Integrated Mount
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 26mm Dia
Lens Transparency Diffused
Optical Pattern Medium
Viewing Angle 28° ~ 30°
For Use With/Related Manufacturer Cree, Lumileds, Nichia, Osram, Seoul, Sharp
Material Acrylic
Mounting Type Adhesive Tape
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569802-CA11391_EMILY-M2
Ultra Librarian 3D Model Ultra Librarian CA11391_EMILY-M2 CAD Model

Description

N

You May Also Be Interested in

Dialight
LARGE PANEL INDICATOR
Need more? Email Us
Ledil
LENS CLEAR SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 13-22DEG DIFFUSER
Need more? Email Us
Ledil
LENS CLEAR 49-59DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 36-46DEG WIDE SNAP-IN
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN SNAP-IN
Need more? Email Us
Dialight
LENS GREEN PANEL MOUNT THREADED
Need more? Email Us
Dialight
MIN. PANEL IND.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess