EN
  • EN
  • DE

MCZ33903DD5EK

Part No MCZ33903DD5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tube
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting SMD (SMT)
Base Product Number MCZ33903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935333165574
Standard Package 42
Win Source Part Number 1020948-MCZ33903DD5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33903DD5EK CAD Model

Description

The MCZ33903DD5EK from NXP Semiconductors is a sophisticated System Basis Chip (SBC) designed to support the demanding applications of automotive electronic control units (ECUs). This multifunctional component integrates several features necessary for the reliable operation of automotive systems, making it an essential part of modern vehicle architectures.

Key Features

  • High-Speed CAN Interface: The device includes a high-speed Controller Area Network (CAN) transceiver that complies with ISO11898-2 and ISO11898-5 standards, providing robust communication capabilities with data rates up to 1 Mbps.
  • Enhanced Voltage Regulator: An integrated voltage regulator with various output options supports the power requirements of microcontrollers and other peripheral devices within the ECU.
  • Multiple Wake-Up Inputs: The SBC features multiple wake-up inputs that ensure the ECU can be promptly activated from low-power modes, thereby enhancing the responsiveness and energy efficiency of the system.
  • Watchdog Timer: A built-in watchdog timer helps to monitor the system for any operational anomalies, providing an additional layer of reliability by resetting the system in case of software failures.
  • Fail-Safe Operation: The MCZ33903DD5EK is designed with fail-safe features that protect against over-temperature and under-voltage conditions, ensuring continued operation even under adverse conditions.

Applications

The versatility of the MCZ33903DD5EK makes it suitable for a wide range of automotive applications. These include, but are not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Steering and Brake Control Systems
  • Advanced Driver Assistance Systems (ADAS)

Development Support

For ease of development and testing, the MCZ33903DD5EK comes with evaluation kits and comprehensive documentation, enabling designers to rapidly integrate the SBC into their automotive systems. NXP also provides technical support and design resources to assist with the implementation of the MCZ33903DD5EK in various applications.

In conclusion, the MCZ33903DD5EK System Basis Chip from NXP is a highly integrated solution that combines critical functions for automotive ECUs, offering reliability, performance, and versatility for next-generation vehicle designs.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8311 $61.8177
16+ $7.2462 $115.9392
25+ $7.0196 $175.4900
35+ $6.7932 $237.7620
44+ $6.5668 $288.9392
59+ $5.8875 $347.3625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess