EN
  • EN
  • DE

USB5534B-6080JZX

Part No USB5534B-6080JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series USB5534B
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803967-USB5534B-6080JZX
Ultra Librarian 3D Model Ultra Librarian USB5534B-6080JZX CAD Model

Description

Microchip Technology USB5534B-6080JZX Overview

The USB5534B-6080JZX is a high-performance USB 3.0 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to enable connectivity between multiple USB devices and a host system, making it an essential component for a wide range of applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

Key Features

  • USB 3.0 Compliance: The USB5534B-6080JZX supports SuperSpeed USB 3.0 data transfer rates of up to 5 Gbps, ensuring fast and efficient data transfers between connected devices.
  • Multiple Ports: This hub controller features four downstream ports and one upstream port, providing ample connectivity options for additional peripherals.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of legacy USB devices can be connected without issues.
  • Integrated FlexConnect Technology: FlexConnect technology allows for port role reversal, which can switch the designated upstream port to a downstream port and vice versa, offering greater flexibility in system design.
  • Power Management: The device includes advanced power management features, including support for individual or ganged power switching and overcurrent detection, contributing to the overall system power efficiency.

Applications

The USB5534B-6080JZX hub controller is ideal for a variety of applications, such as:

  • PC and Laptop Accessories
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Portable Data Storage
  • Media Servers
  • Networking Devices

Technical Specifications

The USB5534B-6080JZX operates over an industrial temperature range and comes in a 64-pin QFN package. It requires a single 3.3V power supply for operation and offers an integrated 2.4GHz wireless USB coexistence interface. For more detailed technical specifications, please refer to the datasheet provided by Microchip Technology.

With its robust feature set and Microchip's commitment to quality, the USB5534B-6080JZX hub controller is an excellent choice for developers looking to enhance USB connectivity in their next-generation electronic designs.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2041 $61.0205
10+ $10.0137 $100.1370
16+ $9.7007 $155.2112
22+ $9.3878 $206.5316
28+ $9.0749 $254.0972
37+ $8.1361 $301.0357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess