Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Automotive
Voltage - Supply 8V ~ 25V
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 226657-MCZ33790EG
Ultra Librarian 3D Model Ultra Librarian MCZ33790EG CAD Model

Description

Introducing the MCZ33790EG from NXP Semiconductors

The MCZ33790EG is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, specifically engineered to deliver robust communication and power supply functionality for automotive applications. This integrated circuit is a key component in the development of reliable and efficient vehicle networks, providing a seamless interface for communication across different modules within the automotive environment.

Exceptional Communication Capabilities

At the heart of the MCZ33790EG lies a powerful Serial Peripheral Interface (SPI) which allows for high-speed data exchange between microcontrollers and peripheral devices. This feature is crucial for modern vehicles that require rapid and secure data transmission for various systems such as engine management, infotainment, and advanced driver assistance systems (ADAS).

Robust Power Supply Management

Equipped with an integrated voltage regulator, the MCZ33790EG ensures a stable power supply for the connected microcontroller and other peripherals. This voltage regulator is designed to withstand the harsh conditions commonly found in automotive environments, including voltage spikes and fluctuations. The device also includes features such as power-on reset and low-voltage detection, which contribute to the overall reliability and safety of the vehicle's electronic systems.

Enhanced Safety and Diagnostics

The MCZ33790EG is not only designed for communication and power supply but also includes advanced diagnostic capabilities. These features allow for continuous monitoring of system health, and the detection of faults or irregularities in the network. This proactive approach to diagnostics helps prevent system failures and enhances the overall safety of the vehicle.

Automotive-Grade Quality

As with all NXP products, the MCZ33790EG is manufactured to meet the rigorous standards of the automotive industry. Its robust design ensures reliable operation over a wide temperature range and under various environmental conditions. Automotive developers can trust the MCZ33790EG to deliver consistent performance and to contribute to the longevity and dependability of the vehicle's electronic systems.

In summary, the MCZ33790EG from NXP Semiconductors is an integral component for today's automotive applications, offering a blend of communication efficiency, power management, and advanced diagnostics in a single, compact package. Its adoption across various vehicle platforms is a testament to its versatility and the value it brings to automotive electronics.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED QFN1412
Lowest to $1.5577
ECAD model for PI3USB102JXUCEX
ON Semiconductor
IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Need more? Email Us
ECAD model for SCANPSC110FSC
NXP / Nexperia
IC INTERFACE SPECIALIZED 12WLCSP / SIM Card Interface 12-WLCSP (1.20x1.60)
Lowest to $2.2370
ECAD model for NVT4555UKZ
Zilog
IC INTERFACE SPECIALIZED 40DIP / I/O Controller Interface 40-PDIP
Need more? Email Us
ECAD model for Z84C2008PEC
TE Connectivity
90 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973027
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118
New Japan Radio
Drivers 14ch/2L Dot M LCD
Need more? Email Us
ECAD model for NJU6520CH
Intersil
TW3811 - (SLOC) RECEIVER / Interface
Need more? Email Us
ECAD model for TW3811-TB2-CR
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention