EN
  • EN
  • DE

MCZ33789BAE

Part No MCZ33789BAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SBC W/PWR SUPPLY 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Automotive Airbag System
Voltage - Supply 5.2V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number MCZ33789
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884432-MCZ33789BAE
Ultra Librarian 3D Model Ultra Librarian MCZ33789BAE CAD Model

Description

Product Overview: NXP MCZ33789BAE

The NXP MCZ33789BAE is a sophisticated System Basis Chip (SBC) designed to support the demanding requirements of automotive applications. Integrating multiple functionalities into a single chip, it provides a reliable and compact solution for power management, communication, and system control within automotive environments.

Key Features

  • Integrated LIN Transceiver: The MCZ33789BAE features a LIN 2.0 compliant transceiver, providing robust communication capabilities for Local Interconnect Network (LIN) bus systems.
  • DC/DC Converter: An efficient DC/DC converter is included, ensuring stable power supply to the microcontroller and other peripherals, with a programmable output voltage to accommodate various application needs.
  • Voltage Regulator: The onboard voltage regulator offers further power management capabilities, delivering a consistent and reliable voltage source.
  • Watchdog Timer: A watchdog timer enhances system reliability by monitoring the proper operation of the microcontroller and initiating a system reset if necessary.
  • Fail-Safe Operation: Designed with fail-safe features, the MCZ33789BAE ensures that critical operations are maintained, and system integrity is preserved in the event of faults or unexpected conditions.

Applications

The MCZ33789BAE is ideally suited for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Door modules
  • Climate control units
  • Lighting modules
  • Steering wheel interfaces

Quality and Reliability

As with all NXP products, the MCZ33789BAE is manufactured to the highest quality standards, ensuring robust performance in the harsh automotive environment. It meets stringent automotive qualification criteria, including AEC-Q100 certification, which is a requirement for automotive-grade integrated circuits.

In summary, the NXP MCZ33789BAE System Basis Chip is a versatile and reliable component that integrates critical functions required for automotive electronic systems. Its comprehensive feature set and adherence to automotive standards make it an excellent choice for designers looking to enhance the performance and reliability of their automotive applications.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6102 $58.4408
10+ $11.9879 $119.8790
15+ $11.6133 $174.1995
21+ $11.2386 $236.0106
27+ $10.8641 $293.3307
36+ $9.7401 $350.6436
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess