Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 22V
Logic Voltage - VIL, VIH 0.7V, 2V
Current - Peak Output (Source, Sink) 3A
Input Type Inverting
Rise / Fall Time (Typ) 30ns, 30ns
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Base Product Number SG1626
Other Names 150-SG1626T-883B
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253505-SG1626T-883B
Ultra Librarian 3D Model Ultra Librarian SG1626T-883B CAD Model

Description

Product Overview: SG1626T-883B

The SG1626T-883B is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the SG1626 series, which is known for its reliability and versatility in various applications.

Key Features

  • High-Speed Operation: The SG1626T-883B is capable of operating at high frequencies, which makes it suitable for a wide range of high-speed applications.
  • Dual Operational Modes: It offers both inverting and non-inverting inputs, providing design flexibility to engineers.
  • Low Power Consumption: Designed with power efficiency in mind, this component consumes minimal power, making it ideal for portable and battery-operated devices.
  • Wide Temperature Range: The device can operate over a military temperature range, ensuring performance under extreme conditions.
  • Rugged Construction: Built to meet MIL-STD requirements, the SG1626T-883B is robust and can withstand harsh environments, making it suitable for aerospace and defense applications.

Applications

The SG1626T-883B is a versatile component that can be used in a variety of applications, including:

  • Power supply control
  • Motor control
  • Pulse-width modulation (PWM) circuits
  • Function generators
  • Analog to digital converters
  • Robotics
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SG1626T-883B is subjected to rigorous testing and quality control procedures to ensure it meets the stringent standards required for military and aerospace applications. With its robust design and proven performance, the SG1626T-883B is a reliable choice for critical and high-performance systems.

Ordering Information

For purchasing and further information about the SG1626T-883B, customers can visit the Microchip Technology official website or contact authorized distributors. Detailed datasheets, technical specifications, and support resources are also available online to assist in the integration of this product into your designs.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Infineon Technologies
3-PHASE-BRIDGE DRIVER
Need more? Email Us
ECAD model for IRS2330JTRPBF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention