EN
  • EN
  • DE

LTC4362IDCB-1

Part No LTC4362IDCB-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Handheld/Mobile Devices PMIC 8-DFN (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number LTC4362
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340094-LTC4362IDCB-1
Ultra Librarian 3D Model Ultra Librarian LTC4362IDCB-1 CAD Model

Description

Analog Devices Inc. LTC4362IDCB-1 Overvoltage and Overcurrent Protector

The LTC4362IDCB-1 by Analog Devices Inc. is a robust overvoltage and overcurrent protector designed to safeguard sensitive electronic components from potentially damaging conditions. This compact, highly integrated device provides a comprehensive solution for protecting systems against high voltage transients and excessive current flows that could otherwise lead to failures and costly downtime.

Key Features

  • Overvoltage Protection: The LTC4362IDCB-1 shields connected devices from voltage surges by clamping input voltages to a safe threshold. It can withstand temporary overvoltage events, such as those caused by load dump in automotive applications or from inductive load switching.
  • Overcurrent Protection: It also offers overcurrent protection by monitoring the voltage drop across an external sense resistor and controlling an external N-channel MOSFET to limit the current flow to a predefined safe level.
  • Fast Response Time: The device reacts quickly to fault conditions, providing rapid protection to prevent damage to downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of applications, the LTC4362IDCB-1 operates over a wide voltage range, accommodating systems with different power requirements.
  • Low Quiescent Current: Its low quiescent current ensures minimal impact on the overall power consumption of the system, making it ideal for battery-powered applications.
  • Adjustable Overcurrent Threshold: The overcurrent protection threshold can be adjusted to suit the needs of various applications, providing a flexible and customizable protection scheme.
  • Compact Package: Housed in a small 6-pin DFN package, the LTC4362IDCB-1 saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC4362IDCB-1 is versatile and can be employed in a wide range of applications where protection from overvoltage and overcurrent is critical. Its typical use cases include automotive electronics, portable devices, data communication systems, and industrial control units.

By integrating the LTC4362IDCB-1 into your design, you can significantly enhance the reliability and longevity of your electronic systems, ensuring they continue to operate smoothly even under adverse conditions.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,982 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess