EN
  • EN
  • DE

MCL908QY4DWE

Part No MCL908QY4DWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 3.3V 16-Pin SOIC W Rail / IC MCU 8BIT 4KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788260-MCL908QY4DWE
Popularity Medium
Supply and Demand Status Limited
Family Name MCL908QY4
Introduction Date January 17, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCL908QY4DWE CAD Model

Description

Introducing the NXP MCL908QY4DWE Microcontroller

The NXP MCL908QY4DWE is a cutting-edge microcontroller designed to cater to the rigorous demands of modern embedded systems. This powerful MCU is part of NXP's HCS08 family, which is renowned for its high-performance and flexible architecture. The MCL908QY4DWE is ideal for a wide range of applications, from automotive systems to industrial controls, and consumer electronics, thanks to its robust feature set and compact design.

Key Features:

  • Core: At the heart of the MCL908QY4DWE is an efficient HCS08 core, capable of delivering exceptional processing power while maintaining low power consumption.
  • Memory: This microcontroller boasts an ample 4KB of flash memory, ensuring sufficient space for complex programs and a 128-byte RAM for efficient data handling.
  • Speed: With a bus speed of up to 8 MHz, the MCL908QY4DWE ensures swift execution of instructions, leading to responsive and agile performance in time-critical applications.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports provide versatility in interfacing with other components and peripherals, enhancing the MCU's adaptability to various tasks.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Power Efficiency: Designed with power efficiency in mind, this microcontroller operates within a voltage range of 2.7V to 5.5V, making it an excellent choice for battery-powered devices.
  • Temperature Range: The MCL908QY4DWE is operational over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Packaging: The device comes in a space-saving 16-pin SOIC package, which is perfect for applications where board space is at a premium.

Whether you're developing a sophisticated automotive sensor, a smart home device, or a robust piece of industrial equipment, the NXP MCL908QY4DWE offers the reliability, flexibility, and performance needed to make your project a success. Its combination of advanced features and compact footprint makes it a top choice for designers looking to push the boundaries of what's possible with microcontroller technology.

For detailed specifications, application notes, and development resources, visit the official NXP product page or consult the MCL908QY4DWE datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8482 $64.2410
11+ $10.5417 $115.9587
17+ $10.2125 $173.6125
24+ $9.8833 $237.1992
31+ $9.5542 $296.1802
41+ $8.5655 $351.1855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess