EN
  • EN
  • DE

MCIMX7D7DVK10SD

Part No MCIMX7D7DVK10SD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU I.MX 7D 1GHZ MAPBGA / ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 488-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX7D
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, MIPI
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case 488-TFBGA
Supplier Device Package 488-TFBGA (12x12)
Additional Interfaces AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Base Product Number MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935352047557
Standard Package 152
Win Source Part Number 1127273-MCIMX7D7DVK10SD
Ultra Librarian 3D Model Ultra Librarian MCIMX7D7DVK10SD CAD Model

Description

The MCIMX7D7DVK10SD is a high-performance application processor from NXP Semiconductors, designed to deliver advanced features and capabilities for a wide range of industrial and consumer products. This processor is part of the i.MX 7Dual family, which is known for its energy-efficient processing and versatile multimedia support.

Key Features

  • High-Performance Dual-Core: The processor features a dual-core ARM Cortex-A7 system, which runs at speeds up to 1.0 GHz, providing a balanced performance that is ideal for running complex operating systems and multitasking.
  • Power-Efficient Design: It is designed with NXP's smart energy-saving technology, which allows the processor to deliver robust performance while minimizing power consumption, making it suitable for portable and battery-powered devices.
  • Advanced Multimedia: The MCIMX7D7DVK10SD supports a range of multimedia capabilities, including 2D and 3D graphics acceleration, full HD video processing, and high-quality audio, ensuring a rich user experience in multimedia applications.
  • Connectivity Options: With integrated features such as dual Gigabit Ethernet, PCIe, and USB interfaces, this processor offers extensive connectivity options for industrial applications requiring fast data transfer and communication.
  • Security Features: Security is a priority for the i.MX 7Dual series, and this processor includes features like secure boot, cryptographic acceleration, and tamper detection to protect sensitive data and ensure secure operations.

Applications

The versatility of the MCIMX7D7DVK10SD makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial control and automation systems
  • Smart home devices and IoT gateways
  • Portable medical equipment
  • Automotive infotainment systems
  • Energy management and smart grid infrastructure

Conclusion

In conclusion, the MCIMX7D7DVK10SD from NXP is a powerful and efficient processor that brings advanced processing capabilities, multimedia support, and robust security features to a variety of applications. Its energy-efficient design and extensive connectivity make it an excellent choice for developers looking to create sophisticated and reliable products in the industrial and consumer markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,883 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess