EN
  • EN
  • DE

MCIMX6Y2DVK09AB

Part No MCIMX6Y2DVK09AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6ULL ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 272-MAPBGA (9x9)
Manufacturer NXP
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Speed 900MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 272-LFBGA
Case / Package 272-MAPBGA (9x9)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926563-MCIMX6Y2DVK09AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2DVK09AB CAD Model

Description

Introducing the NXP MCIMX6Y2DVK09AB Processor

The NXP MCIMX6Y2DVK09AB is a high-performance, energy-efficient processor designed to meet the demands of today's advanced embedded systems. This powerhouse is part of the i.MX 6 series of applications processors, which are well-known for their exceptional scalability, multimedia support, and robust security features.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6Y2DVK09AB is a single ARM Cortex-A9 core operating at speeds up to 800MHz, delivering the perfect balance between power consumption and processing capabilities.
  • Integrated Multimedia Acceleration: The processor includes a range of multimedia features including 2D and 3D graphics accelerators, which enable smooth and responsive visuals for applications that require graphical user interfaces.
  • Flexible Memory Interface: It supports various types of memory, including DDR3, DDR3L, LPDDR2, and NOR and NAND Flash, providing designers with the flexibility to choose the best memory solution for their application.
  • Connectivity Options: With a host of connectivity options such as Ethernet, USB 2.0, and multiple UART, SPI, and I2C interfaces, this processor is well-suited for applications that require robust external communications.
  • Energy Efficiency: The MCIMX6Y2DVK09AB is designed with energy efficiency in mind, making it ideal for portable devices where battery life is critical.

Applications

The NXP MCIMX6Y2DVK09AB is versatile enough to be used in a wide range of applications, such as:

  • Industrial Control Systems
  • Automotive Infotainment
  • Consumer Electronics
  • Smart Home Devices
  • Healthcare Equipment

With its robust security features, including cryptographic acceleration and random number generation, the MCIMX6Y2DVK09AB is also well-suited for applications that require secure data handling and transmission.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools and software, including the Yocto Project-based Linux distribution, Android, and FreeRTOS support, to streamline the development process and reduce time to market.

In summary, the NXP MCIMX6Y2DVK09AB is a powerful and flexible processor that is ideal for a multitude of embedded applications requiring high performance, advanced multimedia capabilities, and leading-edge security in an energy-efficient package.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8949 $59.3694
13+ $8.1189 $105.5457
20+ $7.8652 $157.3040
27+ $7.6115 $205.5105
34+ $7.3578 $250.1652
46+ $6.5966 $303.4436
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess