EN
  • EN
  • DE

MCIMX6Y1CVK05AA

Part No MCIMX6Y1CVK05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 528MHZCAN X1 ETHERNET X1 USB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Manufacturer NXP
Series i.MX6
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 272-LFBGA
Case / Package 272-MAPBGA (9x9)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14242, 935326082557, MCIMX6Y1CVK05AA-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884031-MCIMX6Y1CVK05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y1CVK05AA CAD Model

Description

Introducing the MCIMX6Y1CVK05AA from NXP

The MCIMX6Y1CVK05AA is a cutting-edge system-on-chip (SoC) from NXP's renowned i.MX 6 series, designed to deliver high-performance processing with exceptional energy efficiency. This product is tailored for the deployment in a wide array of applications, including but not limited to industrial control, consumer electronics, smart home devices, and automotive infotainment systems.

Core Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6Y1CVK05AA lies an ARM Cortex-A9 core that operates at a speed of up to 800 MHz, providing a balance between processing power and power consumption.
  • Integrated Graphics: The SoC includes an integrated 2D and 3D graphics engine that supports high-quality visual displays, making it ideal for multimedia applications.
  • Flexible Memory Interface: It supports a range of memory interfaces including 16-bit LPDDR2, DDR3, and DDR3L, allowing for versatile memory solutions tailored to specific application requirements.
  • Robust Connectivity: With a variety of connectivity options such as high-speed USB 2.0, I2C, SPI, and UART, the MCIMX6Y1CVK05AA ensures seamless integration with peripheral devices and systems.
  • Enhanced Security: The chip comes with advanced security features including cryptographic acceleration and secure boot capabilities, providing robust protection for your applications.

Energy-Efficient Performance

The MCIMX6Y1CVK05AA is designed with energy efficiency in mind, making it suitable for portable and battery-powered devices where power conservation is critical. Its dynamic voltage and frequency scaling capabilities allow for optimized power usage based on the system's performance demands.

Application Versatility

Whether it's for an advanced industrial automation system, a feature-rich consumer electronic product, or a sophisticated automotive infotainment unit, the MCIMX6Y1CVK05AA offers the flexibility and performance needed to excel in today's fast-paced, technology-driven market.

With its robust feature set and NXP's commitment to quality, the MCIMX6Y1CVK05AA stands out as a superior choice for designers and engineers looking to push the boundaries of innovation while maintaining efficiency and security.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess