EN
  • EN
  • DE

MCIMX6X3EVK10AB

Part No MCIMX6X3EVK10AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6SoloX ARM Cortex A9/ARM Cortex M4 400-Pin MAP-BGA Tray / IC MPU I.MX6SX 1GHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6SX
Packaging Tray
Core Processor ARM Cortex-A9, ARM Cortex-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 1GHz
Co-Processors/DSP Multimedia; NEON MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Operating Temperature Range -20°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Package 400-LFBGA
Manufacturer Package 400-MAPBGA (14x14)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Win Source Part Number 788257-MCIMX6X3EVK10AB
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6X3
Introduction Date February 10, 2015
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3EVK10AB CAD Model

Description

The MCIMX6X3EVK10AB is a high-performance, power-efficient processor from NXP's i.MX 6SoloX series. This product is designed to deliver a sophisticated balance of processing power, security features, and connectivity for a wide range of applications in the industrial, automotive, and consumer markets.

Key Features

  • Advanced ARM Cortex Architecture: At the heart of the MCIMX6X3EVK10AB lies an ARM Cortex-A9 core paired with a Cortex-M4 core. This dual-core configuration allows for efficient multitasking and real-time processing, making it ideal for applications that require complex computations and control.
  • Integrated Multimedia Support: The processor comes with a range of multimedia features, including 2D and 3D graphics accelerators, full HD video processing units, and a high-quality audio interface. These features make it suitable for applications that require rich graphical interfaces and high-definition audio/video playback.
  • Connectivity: With a variety of connectivity options such as Ethernet, USB, CAN, and I2C, the MCIMX6X3EVK10AB is well-equipped to handle communication with various peripherals and networks, facilitating easy integration into a wide array of systems.
  • Security: Security is a critical aspect of modern electronics, and the MCIMX6X3EVK10AB addresses this with features like secure boot, cryptographic acceleration, and tamper detection. These security measures ensure the integrity and confidentiality of data, making this processor a reliable choice for sensitive applications.

Applications

The versatility of the MCIMX6X3EVK10AB makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and dashboard systems
  • Smart home devices and IoT gateways
  • Advanced medical equipment
  • Interactive kiosks and point-of-sale terminals

Development Support

Developers looking to harness the full potential of the MCIMX6X3EVK10AB will find a wealth of resources available from NXP. Evaluation kits, reference designs, and a strong community of developers contribute to a robust development ecosystem that accelerates the design and deployment of innovative products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0277 $68.0554
5+ $27.9202 $139.6010
7+ $27.0477 $189.3339
9+ $26.1752 $235.5768
12+ $25.3027 $303.6324
16+ $22.6851 $362.9616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess