EN
  • EN
  • DE

MCIMX6S1AVM08AD

Part No MCIMX6S1AVM08AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6 SOLO MAPBGA 800 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6S
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926554-MCIMX6S1AVM08AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6S1AVM08AD CAD Model

Description

Product Overview: MCIMX6S1AVM08AD

The MCIMX6S1AVM08AD is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the demands of advanced multimedia and secure applications. This product is part of the i.MX 6Solo family of multimedia applications processors, which are built on the ARM Cortex-A9 technology. The MCIMX6S1AVM08AD is ideal for a range of applications, including but not limited to consumer electronics, automotive infotainment systems, and industrial automation.

Key Features:

  • Core: The processor features a single ARM Cortex-A9 core that operates at up to 1GHz, delivering the computational power necessary for complex tasks without compromising power efficiency.
  • Graphics: It comes with an integrated 3D graphics processor that supports OpenGL ES 2.0 and 3D graphics acceleration, enhancing visual experiences in gaming and user interfaces.
  • Video Processing: The device boasts a multi-format HD video decoder and encoder, supporting 1080p video processing for high-definition content playback and streaming.
  • Memory: With support for various memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR/SRAM, this processor can handle a wide range of system memory requirements.
  • Connectivity: The MCIMX6S1AVM08AD offers a rich set of interfaces, such as HDMI 1.4, dual LVDS, MIPI CSI/DSI, and multiple USB and SDIO ports, providing flexibility in peripheral and display connectivity.
  • Advanced Security: Security features include cryptographic acceleration, secure boot, and random number generation, making it suitable for applications that require secure data handling and storage.
  • Power Management: Integrated power management modules help in reducing the overall system power consumption, making it an ideal choice for portable and battery-powered devices.

Applications:

The MCIMX6S1AVM08AD processor is versatile and can be used in a variety of applications, including:

  • Smart Home Devices
  • Automotive Infotainment Systems
  • Industrial Control and Automation
  • Healthcare and Medical Devices
  • Portable Navigation Devices
  • Tablets and Smartphones

With its robust feature set and powerful performance, the MCIMX6S1AVM08AD from NXP is an excellent choice for developers and manufacturers looking to create sophisticated and secure multimedia products.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess