EN
  • EN
  • DE

MCIMX6QP5EYM1AA

Part No MCIMX6QP5EYM1AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6QP 1GHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6QP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926550-MCIMX6QP5EYM1AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP5EYM1AA CAD Model

Description

Product Overview: MCIMX6QP5EYM1AA

The MCIMX6QP5EYM1AA is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the demands of advanced multimedia and secure applications. This processor is part of the i.MX 6QuadPlus family of processors, which are built on the ARM® Cortex®-A9 architecture, providing a perfect balance between processing power and energy efficiency.

Key Features

  • Enhanced Graphics: The processor comes with an integrated Vivante GC2000+ GPU, which delivers superior 3D graphics performance. This makes it ideal for applications requiring high-end graphics, such as gaming, digital signage, and advanced user interfaces.
  • Advanced Multimedia Support: With full HD video processing capabilities, the MCIMX6QP5EYM1AA supports various video formats and codecs, enabling it to deliver a rich multimedia experience in applications like streaming devices, infotainment systems, and smart TVs.
  • High-Performance Computing: Equipped with a quad-core ARM Cortex-A9 processor clocked at speeds up to 1.2 GHz, this processor delivers the computational power needed for complex tasks in industrial control, medical devices, and other embedded applications.
  • Energy Efficiency: The processor is designed with power-saving features that make it suitable for portable devices where battery life is critical, such as handheld scanners, mobile point-of-sale terminals, and patient monitoring systems.
  • Connectivity: With a range of interfaces including HDMI, dual LVDS, PCIe, and Gigabit Ethernet, the MCIMX6QP5EYM1AA provides extensive connectivity options for a variety of applications.
  • Security: The device includes advanced security features such as cryptographic acceleration, secure boot, and random number generation, ensuring secure data handling for sensitive applications in fields like finance and healthcare.

Applications

The MCIMX6QP5EYM1AA processor is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive infotainment systems
  • Industrial automation and control systems
  • Smart home devices and IoT gateways
  • Healthcare equipment
  • High-end wearables
  • Interactive kiosks and digital signage

Overall, the MCIMX6QP5EYM1AA from NXP is a robust and flexible processor that offers the necessary features for today's demanding applications, providing developers with a platform to build sophisticated and secure products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess