EN
  • EN
  • DE

MCIMX6Q7CZK08AD

Part No MCIMX6Q7CZK08AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU QUAD A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Manufacturer NXP
Series i.MX6Q
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 569-LFBGA
Case / Package 569-MAPBGA (12x12)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 189
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926548-MCIMX6Q7CZK08AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q7CZK08AD CAD Model

Description

Product Overview: MCIMX6Q7CZK08AD

The MCIMX6Q7CZK08AD is a high-performance, multi-core processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This processor is part of the i.MX 6Quad family and is built on ARM® Cortex®-A9 architecture, offering a perfect balance between processing power and energy efficiency.

At the heart of the MCIMX6Q7CZK08AD lies a quad-core Cortex-A9 CPU, with each core capable of speeds up to 1GHz. This robust processing unit is complemented by an integrated 2D and 3D graphics processing unit (GPU), enabling it to handle complex graphics and deliver a rich visual experience. The GPU supports OpenGL ES 2.0 and 3.0, OpenVG 1.1, and OpenCL 1.1 EP, making it an ideal choice for applications requiring high-end graphics, such as gaming consoles, infotainment systems, and digital signage.

With its 64-bit DDR3 or 2-ch, 32-bit LPDDR2 support, the MCIMX6Q7CZK08AD allows for flexible and fast memory performance, which is essential for multitasking and maintaining high data throughput. The processor also offers a range of connectivity options, including dual CAN, PCIe 2.0, multiple USB 2.0 interfaces, and Gigabit Ethernet, providing versatile networking capabilities for connected devices.

Security is a priority for the MCIMX6Q7CZK08AD, featuring advanced security technology that includes random number generation, cryptographic acceleration, and a high-assurance boot functionality. These features ensure secure data management and device integrity, which is crucial for applications that handle sensitive information.

Designed for scalability, the i.MX 6Quad family allows for software compatibility across all products, enabling designers to create a range of applications with varying levels of performance. Whether it's for automotive infotainment, industrial control, or consumer electronics, the MCIMX6Q7CZK08AD provides a reliable and potent solution that can adapt to the demands of any high-performance embedded system.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess