EN
  • EN
  • DE

MCIMX6Q5EZK08AD

Part No MCIMX6Q5EZK08AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU DUAL A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Manufacturer NXP
Series i.MX6Q
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 569-LFBGA
Case / Package 569-MAPBGA (12x12)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 189
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926545-MCIMX6Q5EZK08AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q5EZK08AD CAD Model

Description

Product Overview: MCIMX6Q5EZK08AD

The MCIMX6Q5EZK08AD is a high-performance, multi-core processor from NXP's i.MX 6Quad series, which is part of the i.MX 6 family of applications processors. This product is designed to deliver advanced multimedia and graphical capabilities for a wide range of applications, including automotive infotainment systems, consumer electronics, and industrial automation.

Key Features

  • Processor: The MCIMX6Q5EZK08AD features a quad-core ARM® Cortex®-A9 architecture that can run up to 1 GHz, offering a balance between performance and power efficiency.
  • Graphics: Integrated with a Vivante GC2000 + Vivante GC355 + Vivante GC320 graphics processing units (GPUs), it supports 2D and 3D graphics acceleration, enabling smooth and visually stunning user interfaces and content.
  • Video Processing: Capable of full HD 1080p video encoding and decoding, supporting formats such as H.264, VP8, and MPEG4, making it ideal for multimedia applications.
  • Memory: The processor supports various types of memory, including 64-bit DDR3, DDR3L, LPDDR2, and LPDDR3, allowing for flexible design choices to meet different system requirements.
  • Connectivity: With a range of interfaces, such as HDMI 1.4, PCI Express®, and Gigabit Ethernet, it offers extensive connectivity options for peripheral integration.
  • Security: Features a robust security system that includes cryptographic acceleration, secure boot, and random number generation, ensuring safe and secure operation.

Applications

The MCIMX6Q5EZK08AD is suitable for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • High-performance industrial control
  • Advanced digital signage and kiosks
  • Interactive point-of-sale terminals
  • Smart home devices and IoT solutions

With its robust multimedia features, high level of integration, and energy-efficient design, the MCIMX6Q5EZK08AD processor from NXP is an excellent choice for developers looking to create sophisticated and feature-rich devices.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess