EN
  • EN
  • DE

TLV320AIC32IRHB

Part No TLV320AIC32IRHB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLV320AIC32
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270390-TLV320AIC32IRHB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC32IRHB CAD Model

Description

Introducing the TLV320AIC32IRHB Audio Codec

The TLV320AIC32IRHB from Texas Instruments is a versatile and high-performance audio codec designed to cater to the demanding needs of both portable and fixed audio applications. This integrated circuit is part of TI's esteemed TLV320 family, known for delivering exceptional audio quality and functionality in a compact form factor.

Key Features

  • High-Quality Audio: With support for 24-bit digital audio and sampling rates up to 96 kHz, the TLV320AIC32IRHB ensures crystal-clear sound reproduction, making it ideal for high-fidelity audio systems.
  • Multiple Audio Interfaces: The codec features I2S, left-justified, and right-justified interfaces, providing flexibility for interfacing with a wide range of microprocessors and DSPs.
  • Low Power Consumption: Designed with power efficiency in mind, the device is suitable for battery-powered applications, thanks to its low-power standby and operational modes.
  • Programmable Filters: Built-in programmable filters allow for customization of audio processing, enabling fine-tuning to achieve the desired sound profile.

Applications

The TLV320AIC32IRHB is an excellent choice for a variety of applications that require high-quality audio processing, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Professional Audio Recording Equipment
  • Home Audio Systems
  • Automotive Audio Systems

Advanced Integration

This audio codec is not only known for its sound quality but also for its integration features. It includes a stereo headphone amplifier, mono speaker amplifier, and multiple analog inputs and outputs, reducing the need for additional external components. The TLV320AIC32IRHB also offers a flexible mixing/multiplexing function that allows for various input and output configurations to suit different system requirements.

Reliability and Support

As with all Texas Instruments products, the TLV320AIC32IRHB is backed by a robust support infrastructure, including detailed technical documentation, reference designs, and a dedicated support community. This ensures that integrating this codec into your product can be done with confidence and ease.

Whether you're designing a state-of-the-art audio system or looking for a reliable solution for your current audio application, the TLV320AIC32IRHB stands out as a superior choice for delivering high-quality audio performance in a small package.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess