EN
  • EN
  • DE

MCIMX6DP6AVT8AA

Part No MCIMX6DP6AVT8AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6DP 852MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6DP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 852MHZ
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884006-MCIMX6DP6AVT8AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP6AVT8AA CAD Model

Description

The NXP MCIMX6DP6AVT8AA is a high-performance, power-efficient processor designed to meet the demanding needs of modern embedded applications. As part of NXP's i.MX 6DualPlus family, this processor is built on an advanced ARM® Cortex®-A9 architecture, featuring a dual-core design that runs at a clock speed of up to 1.2 GHz. The MCIMX6DP6AVT8AA is engineered to deliver outstanding multimedia processing capabilities, making it an ideal choice for applications requiring intense graphics, high-resolution video, and sophisticated user interfaces.

Key Features

  • Dual-Core ARM Cortex-A9 Processor: The dual-core design provides a balance of performance and power efficiency, suitable for multitasking and complex processing tasks.
  • 3D Graphics Acceleration: Equipped with a Vivante® GC2000 3D GPU, the processor supports rich 3D graphics and provides a smooth graphical user interface experience.
  • 2D Graphics Acceleration: The Vivante GC320 2D accelerator enhances user interface experiences with fast and efficient 2D vector graphics rendering.
  • HD Video Processing: With a multi-format video decoder and encoder, this processor supports high-definition video playback and recording, making it well-suited for multimedia applications.
  • High-Performance Connectivity: The MCIMX6DP6AVT8AA includes a range of interfaces such as HDMI, dual LVDS, PCIe, and Gigabit Ethernet, providing versatile connectivity options for various use cases.
  • Advanced Security Features: Security features like cryptographic acceleration, random number generation, and tamper detection ensure secure data handling and device integrity.

Applications

This processor is designed for a wide array of applications, including but not limited to automotive infotainment systems, industrial control, consumer electronics, smart home devices, and healthcare equipment. With its robust processing capabilities and multimedia features, the MCIMX6DP6AVT8AA is a versatile solution that can be integrated into numerous product designs to enhance performance and user experience.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.5736 $95.5736
2+ $92.5869 $185.1738
3+ $89.6003 $268.8009
4+ $86.6136 $346.4544
5+ $77.6536 $388.2680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess