EN
  • EN
  • DE

MCIMX6D6AVT10AC

Part No MCIMX6D6AVT10AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX 6Dual/6Quad Automotive and Infotainment Applications Processors | IC MPU I.MX6D 1.0GHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX6
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220765-MCIMX6D6AVT10AC
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6D6AVT10AC CAD Model

Description

Product Overview: MCIMX6D6AVT10AC

The MCIMX6D6AVT10AC is a high-performance, energy-efficient processor from NXP Semiconductors, designed to cater to the increasing demands of the embedded electronics market. This processor is part of the i.MX 6Dual series, which is well-known for its robust multimedia features and scalable multicore platforms that support various applications ranging from consumer electronics to industrial automation.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6D6AVT10AC lies a dual-core ARM Cortex-A9 processor with a clock speed of up to 1 GHz. This powerful core is optimized for performance and power efficiency, making it ideal for running complex operating systems and applications.
  • Integrated Multimedia Processing: The processor boasts a range of multimedia capabilities, including a 2D and 3D graphics engine, full 1080p video processing, and a high-quality audio interface. These features enable the creation of visually rich and interactive user experiences.
  • High-Speed Connectivity: With a variety of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and PCI Express, the MCIMX6D6AVT10AC ensures seamless integration with a wide range of peripherals and networks.
  • Flexible Memory Interface: The processor supports DDR3, DDR3L, LPDDR2, and other memory types, providing designers with the flexibility to choose the optimal memory solution for their specific application requirements.

Applications

This versatile processor is well-suited for a multitude of applications, including but not limited to:

  • Advanced Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Intelligent Industrial Control Systems
  • Automotive Infotainment Systems
  • Smart Home Automation and Security Systems

Reliability and Longevity

The MCIMX6D6AVT10AC is built to meet the rigorous standards of the industrial market, offering extended temperature range support and a long-term product lifecycle. NXP's commitment to quality ensures that this processor is a reliable choice for mission-critical applications where stability and longevity are paramount.

With its powerful dual-core architecture, comprehensive multimedia features, and extensive connectivity options, the MCIMX6D6AVT10AC from NXP stands as a top-tier solution for designers looking to create sophisticated and cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.4333 $71.4333
2+ $58.6128 $117.2256
4+ $56.7810 $227.1240
5+ $54.9491 $274.7455
6+ $53.1173 $318.7038
8+ $47.6230 $380.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess