EN
  • EN
  • DE

LC87F5JC8AU-QIP-E

Part No LC87F5JC8AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QIPE / series Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 64-QIPE (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2.2V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-BQFP
Supplier Device Package 64-QIPE (14x14)
Base Product Number LC87
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names ONSONSLC87F5JC8AU-QIP-E,2156-LC87F5JC8AU-QIP-E-OS
Standard Package 300
Win Source Part Number 1009151-LC87F5JC8AU-QIP-E
Ultra Librarian 3D Model Ultra Librarian LC87F5JC8AU-QIP-E CAD Model

Description

The ON Semiconductor LC87F5JC8AU-QIP-E is a highly integrated microcontroller unit (MCU) designed for embedded systems requiring low power consumption, high performance, and a wide range of connectivity options. This MCU is part of ON Semiconductor's LC87 family, known for their reliability and versatility in various applications such as automotive, industrial control, and consumer electronics.

At the heart of the LC87F5JC8AU-QIP-E is a powerful 8-bit CPU core, which provides a solid balance between processing power and energy efficiency. This makes the MCU an excellent choice for battery-powered devices or applications where power availability is a constraint. The CPU is complemented by a rich set of peripherals that enhance the MCU's capabilities without the need for additional components, reducing both system complexity and cost.

The device boasts a range of integrated features, including:

  • A generous on-chip Flash memory, providing ample space for application code and data storage.
  • Multiple communication interfaces such as I2C, SPI, and UART, allowing for easy integration with other components and peripherals within a system.
  • Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and converting their signals into digital data that the CPU can process.
  • Several timers and counters that can be used for time-sensitive tasks, event counting, or generating PWM signals for motor control or LED dimming.
  • On-chip oscillators that reduce the need for external clock sources, thus simplifying the design and reducing the bill of materials.

For security-sensitive applications, the LC87F5JC8AU-QIP-E includes features to protect against unauthorized access and code tampering. The inclusion of a watchdog timer ensures that the system can recover from software errors, enhancing the reliability of the device in critical applications.

ON Semiconductor provides comprehensive support for the LC87F5JC8AU-QIP-E, including development tools, software libraries, and reference designs, which can significantly shorten the development cycle and time-to-market for products incorporating this MCU.

With its combination of performance, integration, and support, the ON Semiconductor LC87F5JC8AU-QIP-E is an excellent choice for designers looking to create sophisticated yet power-conscious electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess