EN
  • EN
  • DE

MCIMX6D4AVT10AC

Part No MCIMX6D4AVT10AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX 6Dual/6Quad Automotive and Infotainment Applications Processors | IC MPU I.MX6D 1.0GHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX6
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220763-MCIMX6D4AVT10AC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT10AC CAD Model

Description

Product Overview: MCIMX6D4AVT10AC

The MCIMX6D4AVT10AC is a high-performance, energy-efficient processor from NXP Semiconductors. Designed to meet the needs of advanced multimedia and secure applications, this processor is part of the i.MX 6Dual family, which is built on the ARM Cortex-A9 architecture. The dual-core design of the MCIMX6D4AVT10AC operates at a speed of 1.0 GHz, providing a robust platform for multitasking and demanding processing tasks.

This processor comes equipped with a wealth of integrated features that make it ideal for a wide range of applications, including automotive infotainment systems, industrial control, consumer electronics, and smart devices. With its powerful graphics processing unit (GPU), the MCIMX6D4AVT10AC can handle advanced 2D and 3D graphics, making it a perfect choice for applications requiring rich visual interfaces and immersive user experiences.

Key Features:

  • Dual-Core ARM Cortex-A9 Processor: Delivers efficient processing for complex applications with a clock speed of 1.0 GHz.
  • Integrated Multimedia Acceleration: Comes with a Vivante GPU supporting OpenGL ES 2.0 and OpenVG 1.1, enabling high-quality graphics and smooth video playback.
  • High-Performance Video Processing: Supports 1080p video decoding and encoding, catering to applications with high-definition video requirements.
  • Advanced Security Features: Includes a range of security capabilities such as secure boot, cryptographic acceleration, and random number generation, ensuring secure data handling and protection against unauthorized access.
  • Flexible Connectivity Options: Provides a variety of interfaces, including HDMI 1.4, PCI Express, and Gigabit Ethernet, for versatile connectivity.
  • Energy Efficient: Optimized for low-power consumption, making it suitable for battery-powered and energy-sensitive applications.

The MCIMX6D4AVT10AC is also supported by NXP's comprehensive software and hardware development tools, which simplify the design process and reduce time to market. Developers can take advantage of NXP's development kits and software ecosystem to create innovative and competitive products.

With its combination of performance, multimedia capabilities, and security features, the MCIMX6D4AVT10AC from NXP is an excellent choice for designers looking to create sophisticated and secure products in today's fast-paced technology landscape.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess