EN
  • EN
  • DE

MCIMX507CVK8BR2

Part No MCIMX507CVK8BR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX50 800MHZ 416MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 416-MAPBGA (13x13)
Manufacturer NXP
Series i.MX50
Package Reel - TR
Core Processor ARM® Cortex®-A8
Speed 800MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 416-LFBGA
Case / Package 416-MAPBGA (13x13)
Family Name MCIMX507
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926532-MCIMX507CVK8BR2
Ultra Librarian 3D Model Ultra Librarian MCIMX507CVK8BR2 CAD Model

Description

The NXP MCIMX507CVK8BR2 is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. This product is part of NXP's i.MX series, which is renowned for its integration, versatility, and efficiency in processing multimedia content.

Key Features

  • Core: ARM Cortex-A8 processor, providing an optimal balance between processing power and energy efficiency.
  • Speed: Operates at a frequency of up to 800 MHz, delivering robust performance for complex computing tasks.
  • Graphics: Integrated PowerVR SGX graphics accelerator supports high-quality 3D graphics and is capable of driving user interfaces with rich visual effects.
  • Memory: Offers a range of memory interfaces including DDR2/3, NOR, and NAND support, allowing for flexible system memory configurations.
  • Connectivity: Features a variety of connectivity options such as high-speed USB 2.0, Ethernet, and CAN, making it suitable for a wide range of applications.
  • Audio: Equipped with an audio codec interface, providing high-quality sound for multimedia applications.
  • Package: Available in a 529-pin BGA package, designed for compact and integrated designs.

Applications

The MCIMX507CVK8BR2 is ideal for a broad spectrum of applications, including but not limited to:

  • Automotive infotainment systems
  • Industrial control and automation
  • Consumer electronics
  • Medical devices
  • Smart home devices

Quality and Reliability

NXP's commitment to quality ensures that the MCIMX507CVK8BR2 microcontroller is manufactured to the highest standards, offering reliable performance in a range of environmental conditions. It is designed to withstand the rigors of real-world applications, ensuring longevity and stability in your products.

Support and Resources

Developers can access a wealth of resources provided by NXP, including detailed datasheets, technical documentation, application notes, and development tools. This support helps to accelerate the design process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3290 $51.9870
8+ $14.2187 $113.7496
11+ $13.7743 $151.5173
16+ $13.3300 $213.2800
20+ $12.8857 $257.7140
26+ $11.5527 $300.3702
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess