EN
  • EN
  • DE

MCIMX357DJQ5C

Part No MCIMX357DJQ5C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX35 Applications Processors for Industrial and Consumer Products | IC MPU I.MX35 532MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers LPDDR, DDR2
Graphics Acceleration Yes
Display & Interface Controllers Keypad, KPP, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -20°C ~ 70°C
Security Features Secure Fusebox, Secure JTAG, Tamper Detection
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX357
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220754-MCIMX357DJQ5C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX357DJQ5C CAD Model

Description

NXP MCIMX357DJQ5C i.MX35 Multimedia Applications Processor

The NXP MCIMX357DJQ5C is a high-performance, power-efficient, multimedia applications processor from NXP's renowned i.MX35 series. This processor is designed to cater to the growing demands of complex multimedia and automotive applications, offering a rich set of features that enable a robust user experience for embedded designers and consumers alike.

At its core, the MCIMX357DJQ5C boasts an ARM11 MCU, which operates at speeds of up to 532 MHz, providing the computational horsepower necessary for running demanding applications. This is complemented by an integrated PowerVR® SGX graphics processor, which supports 2D and 3D graphics acceleration, making it an ideal choice for graphics-intensive applications such as gaming, navigation, and user interface design.

The processor is equipped with a variety of connectivity options, including USB 2.0 High-Speed OTG, CAN, UART, SPI, and I2C interfaces, allowing for flexible connections with peripheral devices and seamless integration into a wide range of systems. Additionally, it features an integrated security module that provides secure boot, cryptographic acceleration, and random number generation, ensuring secure data handling and communication for sensitive applications.

Memory support is robust, with the MCIMX357DJQ5C supporting DDR2 and Mobile DDR memories, giving designers the flexibility to choose the optimal memory configuration for their specific application requirements. It also includes an array of multimedia interfaces such as a Camera Sensor Interface (CSI), Synchronous Serial Interface (SSI) for audio, and an LCD controller that supports up to WXGA resolution, enabling the creation of rich, interactive, and visually appealing user interfaces.

Designed with power efficiency in mind, the NXP i.MX35 processor is suitable for battery-powered devices, as it includes power management features that minimize power consumption during both active and standby modes of operation.

In summary, the NXP MCIMX357DJQ5C is a versatile and powerful applications processor that brings together high-speed processing, advanced graphics capabilities, and a suite of connectivity options. It is an excellent choice for developers looking to create sophisticated multimedia applications that require reliability, security, and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7563 $61.7563
2+ $50.6719 $101.3438
4+ $49.0884 $196.3536
5+ $47.5049 $237.5245
6+ $45.9214 $275.5284
8+ $41.1709 $329.3672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 453 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess