EN
  • EN
  • DE

MCIMX31CJMN4CR2

Part No MCIMX31CJMN4CR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX31 ARM1136JF-S 0.09um Automotive 473-Pin MAP-BGA T/R / IC MPU I.MX31 400MHZ 473MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX31
Packaging Reel package
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Package 473-LFBGA
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Win Source Part Number 788230-MCIMX31CJMN4CR2
Popularity Medium
Supply and Demand Status Balance
Family Name MCIMX31C
Introduction Date November 14, 2009
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX31CJMN4CR2 CAD Model

Description

The NXP MCIMX31CJMN4CR2 is a high-performance, power-efficient, multimedia-focused microprocessor designed to meet the needs of advanced, mobile applications. As part of NXP's i.MX31 family, this processor is built on the ARM11 microarchitecture, integrating a wealth of features to support a wide range of multimedia and connectivity applications.

Key Features

  • Core: ARM1136JF-S core operating at up to 532 MHz provides the computational power necessary for intensive tasks.
  • Memory: Enhanced memory management with an integrated Multi-level Memory System (MMS) to optimize the use of external memory.
  • Graphics: The processor includes a Vector Floating Point (VFP11) coprocessor and supports 2D and 3D graphics acceleration, enabling rich graphical user interfaces and smooth gaming experiences.
  • Audio: It boasts an array of audio interfaces and a dedicated Audio Codec Interface, catering to high-quality sound requirements.
  • Video: Advanced video processing capabilities include support for D1 resolution video playback and encoding, making it suitable for multimedia applications.
  • Connectivity: Comes with an integrated USB 2.0 On-The-Go (OTG) controller, enabling high-speed data transfers and connectivity with various peripherals.
  • Security: Features a secure boot process and includes hardware-accelerated encryption and random number generation for secure data handling.

Applications

The NXP MCIMX31CJMN4CR2 is ideal for a variety of applications, including but not limited to:

  • Smartphones and Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • GPS Navigation Systems

Conclusion

With its robust feature set and ARM11 core, the NXP MCIMX31CJMN4CR2 processor offers an optimal blend of performance, power efficiency, and multimedia capabilities. It is engineered to facilitate the development of cutting-edge mobile and embedded devices that demand high-speed processing and advanced multimedia functions.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess