EN
  • EN
  • DE

MCIMX250DJM4A

Part No MCIMX250DJM4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX25 32-BIT MPU, ARM926EJ-S CORE, 400MHZ, MAPBGA 400 / IC MPU I.MX25 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Graphics Acceleration No
Package 400-LFBGA
Manufacturer Package 400-MAPBGA (17x17)
Win Source Part Number 788227-MCIMX250DJM4A
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX250
Introduction Date August 25, 2010
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX250DJM4A CAD Model

Description

Introducing the MCIMX250DJM4A from NXP

The MCIMX250DJM4A is a high-performance processor designed by NXP Semiconductors, a leader in automotive, consumer, and industrial processing solutions. This product is part of the i.MX25 family of processors, which are known for their robust multimedia features and low-power consumption, making them ideal for a wide range of applications.

The MCIMX250DJM4A is built on ARM926EJ-S core technology, operating at a speed of up to 400 MHz. This core provides the computational power necessary for handling complex tasks and supports a variety of audio and video codecs. The processor is designed to meet the needs of the growing embedded market, particularly in the areas of industrial control, medical devices, consumer electronics, and automotive infotainment.

Featuring an integrated display controller, the MCIMX250DJM4A supports a variety of LCD panels, which can be used to create vibrant and sharp visual interfaces for user interactions. Its touch screen capability further enhances user experience by allowing for intuitive input methods. The processor also includes several connectivity options, such as USB, Ethernet, and CAN, providing versatile communication channels for different peripherals and networks.

Security is a critical aspect of modern electronics, and the MCIMX250DJM4A addresses this with its secure boot and cryptographic acceleration features. These features ensure that data is protected from unauthorized access and that communication is secure, which is particularly important for applications that handle sensitive information.

With its low power consumption, the MCIMX250DJM4A is energy efficient, making it suitable for portable and battery-operated devices. This efficiency does not come at the expense of performance, as the processor still delivers the power needed for multimedia applications and real-time processing.

In summary, the MCIMX250DJM4A from NXP is a versatile and powerful processor that offers a balance of performance, multimedia capabilities, and energy efficiency. Its advanced security features and connectivity options make it an excellent choice for a broad range of applications in various industries.

For detailed technical specifications and application support, visit NXP's official website or contact their customer service for further assistance.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2699 $57.8097
8+ $15.8113 $126.4904
12+ $15.3171 $183.8052
16+ $14.8230 $237.1680
21+ $14.3289 $300.9069
27+ $12.8466 $346.8582
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess