EN
  • EN
  • DE

MCHC11F1CFNE3R

Part No MCHC11F1CFNE3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 68-PLCC (24.21x24.21)
Manufacturer NXP
Series HC11
Package Reel - TR
Part Status Not For New Designs
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 30
Program Memory Type ROMless
EEPROM Size 512 x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.21x24.21)
Family Name MCHC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926516-MCHC11F1CFNE3R
Ultra Librarian 3D Model Ultra Librarian MCHC11F1CFNE3R CAD Model

Description

The NXP MCHC11F1CFNE3R is a high-performance microcontroller tailored for advanced control applications. Part of NXP's HC11 family, this integrated circuit is designed to offer both flexibility and power efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer products.

Key Features

  • Advanced CPU: At the heart of the MCHC11F1CFNE3R is a sophisticated CPU with a versatile instruction set optimized for control applications, ensuring smooth and efficient operation.
  • Memory: The device comes with onboard EEPROM and RAM, facilitating quick and reliable data storage and retrieval without the need for external memory components.
  • Communication Interfaces: Multiple built-in communication interfaces, including SPI and serial I/O, provide robust connectivity options for complex applications requiring data exchange with peripherals or other microcontrollers.
  • Analog-to-Digital Converter (ADC): A high-resolution ADC enables precise measurement of analog signals, which is critical for sensor-based applications and real-time data processing.
  • Timer Functions: Integrated timer modules support complex timing operations, pulse width modulation, and event counting, which are essential for tasks requiring precise timing control.
  • Robust I/O Capabilities: A wide array of input/output ports allows for versatile control of external devices, making the microcontroller adaptable to various hardware configurations.

Applications

The versatility of the NXP MCHC11F1CFNE3R makes it suitable for an array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and intelligent motion control
  • Consumer electronics
  • Medical devices

Quality and Reliability

NXP is known for its commitment to quality, and the MCHC11F1CFNE3R is no exception. The microcontroller is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $380.6619 $380.6619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess