EN
  • EN
  • DE

MCHC11F1CFNE2

Part No MCHC11F1CFNE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Technical Data | IC MCU 8BIT ROMLESS 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC11
Data Bus Width 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
The number of I/O 30
Program Memory Type ROMless
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.21x24.21)
Family Part Number MCHC11
Manufacturer Pack Quantity 18
MSL Level 3 (168 Hours)
Win Source Part Number 1220728-MCHC11F1CFNE2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCHC11F1CFNE2 CAD Model

Description

The NXP MCHC11F1CFNE2 is a robust and versatile microcontroller that serves as a crucial component in a wide range of electronic applications. This high-performance microcontroller is based on the HC11 architecture, which is renowned for its reliability and efficiency in processing and control tasks.

Key Features:

  • Core: The MCHC11F1CFNE2 is built around a powerful HC11 core, which operates at a speed that ensures swift execution of instructions and optimal control of operations.
  • Memory: It comes equipped with ample memory, including onboard Flash and RAM, which facilitates advanced computation and data storage without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, providing the flexibility to connect with multiple peripherals and enabling the microcontroller to manage a range of functions simultaneously.
  • Timers and Counters: Integrated timers and counters aid in precise event management, scheduling, and time-sensitive operations, making it ideal for applications that require exact timing control.
  • Analog to Digital Converter (ADC): The inclusion of an ADC allows for the conversion of analog signals to digital data, which can be processed or analyzed by the microcontroller.
  • Communication Interfaces: With support for multiple communication protocols, including SPI and I2C, this microcontroller ensures seamless data exchange with other devices in a system.
  • Power Management: Advanced power management features ensure that the MCHC11F1CFNE2 operates efficiently, preserving energy and maintaining performance even in low-power applications.

Applications:

The versatility of the NXP MCHC11F1CFNE2 makes it suitable for a wide array of applications, including but not limited to automotive control systems, industrial automation, robotics, consumer electronics, and embedded systems. Its robust design and comprehensive feature set ensure that it can meet the demands of complex and critical tasks.

Quality and Reliability:

NXP is known for its commitment to quality and the MCHC11F1CFNE2 is no exception. It is designed to perform reliably in harsh environments and is subjected to rigorous testing to ensure it meets the highest standards of quality and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $226.4451 $226.4451
2+ $203.0197 $406.0394
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess