EN
  • EN
  • DE

MCF5475ZP200

Part No MCF5475ZP200
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF547x
Package Tray
Product Status Obsolete
Core Processor Coldfire V4E
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 99
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage - Operating 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Base Product Number MCF54
Other Names MCF5475ZP200,2832-MCF5475ZP200
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1264078-MCF5475ZP200
Ultra Librarian 3D Model Ultra Librarian MCF5475ZP200 CAD Model

Description

Introducing the NXP MCF5475ZP200 Processor

The NXP MCF5475ZP200 is a high-performance microprocessor that is part of NXP Semiconductors' ColdFire family, renowned for its exceptional integration and versatility. This processor is designed to cater to a wide array of applications, including industrial control, networking, automotive, and medical systems, among others. With its advanced features and capabilities, the MCF5475ZP200 is an ideal choice for developers looking to create sophisticated systems requiring robust processing power and high-speed connectivity.

Key Features of the MCF5475ZP200:

  • Core: At the heart of the MCF5475ZP200 lies the V4 ColdFire core, which operates at a speed of 200 MHz, providing the balance between high performance and low power consumption that today's applications demand.
  • Memory Management: The processor includes an integrated Memory Management Unit (MMU) that supports full virtual memory implementations, enabling complex operating systems and software applications to run efficiently.
  • Cache: It features a 16 KB instruction cache and a 16 KB data cache, enhancing the execution speed of programs by reducing memory latency.
  • Connectivity: With its rich set of connectivity options, including 10/100 Ethernet, UARTs, DMA channels, and a PCI controller, the MCF5475ZP200 ensures seamless integration with a variety of peripherals and networks.
  • Encryption: For applications that demand secure data handling, the processor boasts an integrated security engine that supports DES, 3DES, AES, MD5, and SHA-1 encryption algorithms.
  • Timers and Controllers: The microprocessor is equipped with timers, a real-time clock, and an Interrupt controller, which are essential for managing system events and timing requirements.

Application Versatility:

The MCF5475ZP200's flexible architecture and extensive feature set make it suitable for a diverse range of applications. Its ability to handle complex tasks with ease makes it a go-to solution for developers working on embedded systems that require reliable and secure performance.

Conclusion:

The NXP MCF5475ZP200 is a testament to NXP's commitment to providing advanced and integrated microprocessors. Its combination of processing power, connectivity, and security features make it a powerful core for any system demanding high performance and reliability. Whether for industrial automation, networked systems, or secure data handling, the MCF5475ZP200 stands as a robust foundation for developing cutting-edge technology solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess