EN
  • EN
  • DE

PC56F8257VLH

Part No PC56F8257VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Interface CAN, I2C, SCI, SPI
Max Frequency 60 MHz
Maximum Operating Temperature 105 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 54
Number of Timers/Counters 8
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 8 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1084083-PC56F8257VLH
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC56F8257VLH CAD Model

Description

The NXP PC56F8257VLH is a sophisticated and versatile microcontroller designed to cater to a wide array of applications, particularly in the automotive and industrial markets. This powerful component is part of the NXP 56F8000 series, which is renowned for its exceptional integration of a Digital Signal Processor (DSP) and a Microcontroller Unit (MCU), offering a hybrid architecture that is optimized for embedded systems requiring complex and precise control.

Key Features

  • Core: The PC56F8257VLH comes equipped with a 32-bit DSP core, capable of delivering up to 60 MIPS (Million Instructions Per Second) at 60MHz, ensuring high-performance processing for demanding applications.
  • Memory: It boasts an integrated memory system with 128KB of Flash memory and 18KB of RAM, which facilitates efficient code storage and smooth runtime operations.
  • Peripherals: A variety of peripherals are included, such as multiple Serial Communication Interfaces (SCI), a Serial Peripheral Interface (SPI), an Inter-Integrated Circuit (I²C) bus, and a CAN 2.0B controller, making it well-suited for communication-intensive tasks.
  • Timers: The device features an array of timers, including a Motor Control PWM Timer, a Quadrature Decoder, and a Periodic Interrupt Timer, which are essential for precise timing and control in applications like motor control.
  • Analog Modules: It contains multiple 12-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, enabling accurate analog signal measurement and conversion.
  • Voltage and Temperature Range: Operating at a voltage range of 2.5V to 5.5V and a temperature range of -40°C to 105°C, the PC56F8257VLH is built to perform reliably in harsh conditions.

Applications

The PC56F8257VLH is ideal for a broad spectrum of applications, including but not limited to automotive control systems, industrial control systems, robotics, power management, and smart sensors. Its robust architecture and rich set of features make it an excellent choice for developers looking to create sophisticated and reliable systems.

With its integration of control and signal processing capabilities, the NXP PC56F8257VLH stands out as a microcontroller that offers both the precision of DSPs and the ease of use of traditional MCUs, encapsulating a powerful solution for complex embedded tasks.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess