EN
  • EN
  • DE

MCF5407FT220

Part No MCF5407FT220
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V4 series Microcontroller IC 32-Bit 220MHz - ROMless 208-FQFP (28x28)
Manufacturer NXP
Series MCF540x
Package Tray
Part Status Obsolete
Core Processor Coldfire V4
Core Size 32-Bit
Speed 220MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, WDT
Number of I/O 16
Program Memory Type ROMless
Supply Voltage 1.65V ~ 3.6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-FQFP (28x28)
Family Name MCF54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926498-MCF5407FT220
Ultra Librarian 3D Model Ultra Librarian MCF5407FT220 CAD Model

Description

Introducing the NXP MCF5407FT220 Microprocessor

The NXP MCF5407FT220 is a high-performance microprocessor that is part of NXP's renowned ColdFire family of integrated processors. This product is designed to provide a versatile and powerful solution for embedded control applications. With its advanced architecture and rich set of features, the MCF5407FT220 is ideal for a broad range of industrial, automotive, and consumer applications.

Key Features

  • CPU Core: The MCF5407FT220 is built around the ColdFire V4e core, which delivers exceptional computational power and efficiency. This core operates at a frequency of up to 220 MHz, providing the muscle needed for complex tasks and algorithms.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full virtual memory implementations, making it easier to develop sophisticated software systems with improved stability and security.
  • On-Chip Debug Module: The microprocessor features an on-chip debug module, which simplifies the development process by enabling real-time debugging and system analysis.
  • Integrated Peripherals: A variety of integrated peripherals are available, such as timers, DMA controllers, and communication interfaces, which reduce the need for external components and help in simplifying design and reducing costs.
  • Connectivity: The MCF5407FT220 offers multiple connectivity options including UART, I2C, and SPI, facilitating easy communication with other devices and peripherals.

Applications

The versatility of the MCF5407FT220 makes it suitable for a wide array of applications. It is often used in industrial control systems, medical devices, automotive control units, and consumer electronics where reliability and performance are crucial. Its robust architecture and support for real-time operating systems also make it an excellent choice for complex embedded systems.

Quality and Reliability

NXP is known for its commitment to quality and the MCF5407FT220 is no exception. Manufactured with precision and designed to meet stringent industry standards, this microprocessor is built to perform reliably in challenging environments and demanding applications.

With its combination of performance, integrated features, and connectivity options, the NXP MCF5407FT220 stands as a compelling choice for designers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess