EN
  • EN
  • DE
  • IT

MC68332ACFC25

Part No MC68332ACFC25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC ROMLess 5V Automotive 132-Pin PQFP / IC MCU 32BIT ROMLESS 132QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU32
Core Size 32-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 132-BQFP Bumpered
Manufacturer Package 132-PQFP (24.13x24.13)
Win Source Part Number 787842-MC68332ACFC25
Popularity Medium
Supply and Demand Status Limited
Family Name MC68332
Introduction Date April 30, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68332ACFC25 CAD Model

Description

The NXP MC68332ACFC25 is a high-performance, 32-bit microcontroller designed for embedded control applications. This powerful MCU from NXP's MC683xx family is built on the CPU32 core, which is a derivative of the Motorola M68000 architecture, known for its efficiency and reliability in handling complex computing tasks.

Key Features:

  • CPU: 32-bit CPU32 core, providing robust processing capabilities and compatibility with the M68000 family.
  • Speed: The microcontroller operates at a frequency of 25 MHz, delivering a balance of power and energy efficiency for a variety of applications.
  • On-Chip Memory: It includes integrated RAM and ROM, facilitating rapid access to frequently used data and instructions, enhancing overall system performance.
  • Modular Architecture: Features a modular architecture with a Time Processing Unit (TPU), Queued Serial Module (QSM), and System Integration Module (SIM) that provide a high level of integration for automotive and industrial control systems.
  • Time Processing Unit (TPU): The TPU is a sophisticated timer system for precise timing operations, pulse width modulation, and event counting, which is essential for real-time control applications.
  • Queued Serial Module (QSM): Provides serial communication capabilities including SPI and SCI interfaces, allowing for easy connectivity and data exchange with other components in the system.
  • System Integration Module (SIM): Offers system-level control functions and includes features like chip select logic, interrupt control, and a periodic interrupt timer.
  • Package: The microcontroller is housed in a 132-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mounted technology and saves board space.

Applications:

The MC68332ACFC25 is ideal for a wide range of applications, particularly in the automotive and industrial markets. Its robust design and integrated peripherals make it well-suited for engine control units, robotics, process control, and other sophisticated real-time control systems.

Overall, the NXP MC68332ACFC25 microcontroller is a versatile and reliable choice for designers looking to implement a high-performance MCU with a rich set of features in their embedded control systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess