Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
Manufacturer NXP
Series MCF528x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 142
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPBGA (17x17)
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926496-MCF5281CVF66
Ultra Librarian 3D Model Ultra Librarian MCF5281CVF66 CAD Model

Description

The NXP MCF5281CVF66 is a high-performance microcontroller that is part of the MCF528x family, designed to provide a versatile and powerful solution for embedded control applications. This microcontroller is built on a 32-bit ColdFire V2 core and operates at a maximum frequency of 66 MHz, offering a balanced combination of processing power and energy efficiency.

Key Features

  • CPU: 32-bit ColdFire V2 Core
  • Frequency: 66 MHz maximum operating frequency
  • Integrated Memory: Includes 512 KB Flash memory and 64 KB SRAM, providing ample space for program storage and data manipulation.
  • Communication Interfaces: Features a rich set of communication interfaces including Ethernet, UART, I²C, SPI, CAN, and Timers, enabling versatile connectivity options for a variety of applications.
  • Peripheral Support: Comes with an array of peripherals such as DMA, QSPI, and PWM, which facilitate complex tasks and enhance functionality.
  • Power Management: Advanced power management features for optimized power consumption in different operating modes.
  • Security: Embedded encryption and secure boot for enhanced security measures.
  • Packaging: Available in a 196-pin MAPBGA package, suitable for compact and space-constrained designs.

Applications

The NXP MCF5281CVF66 is designed to cater to a wide range of applications, particularly where reliable performance and connectivity are crucial. It is ideal for industrial control systems, networking equipment, automotive control units, medical devices, and smart energy solutions. Its robust set of features and communication protocols make it highly adaptable to the demanding requirements of embedded systems.

Quality and Reliability

NXP is known for its commitment to quality, and the MCF5281CVF66 is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliability and longevity in the field. With its robust feature set, the MCF5281CVF66 is a microcontroller that delivers both performance and peace of mind for developers and engineers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention