Maxim Integrated MAX874EPA+ Low-Power, 8-Bit DAC with Internal Reference
The MAX874EPA+ is a precision, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver reliable performance in a wide range of applications. This compact device is characterized by its internal voltage reference and its versatile interface that makes it suitable for systems where space and power efficiency are at a premium.
Key Features
- Integrated Precision Voltage Reference: The MAX874EPA+ includes a 4.096V precision voltage reference, providing stable and accurate output voltages.
- Low Power Consumption: With its low-power design, the device consumes minimal power, making it ideal for battery-powered and portable applications.
- 8-Bit Resolution: The DAC offers an 8-bit resolution, providing sufficient granularity for many control and adjustment tasks.
- Flexible Supply Voltage: The device operates from a single +4.75V to +5.25V power supply, accommodating a variety of system power rails.
- Compact Package: The MAX874EPA+ comes in an 8-pin DIP package, ensuring ease of integration into existing designs.
- Wide Operating Temperature Range: It is designed to function over an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
Applications
- Portable Instrumentation
- Data Acquisition Systems
- Process Control
- Digital Offset and Gain Adjustment
- Industrial Automation
The MAX874EPA+ offers a simple and effective solution for digital-to-analog conversion needs in your electronic designs. Its built-in reference and low-power characteristics reduce the need for external components, simplifying design and saving board space. Whether you're working on a portable device, an industrial control system, or a precision measurement instrument, the MAX874EPA+ provides the performance and reliability expected from a leading component manufacturer like Maxim Integrated.
For detailed specifications, application notes, and additional resources, designers and engineers should consult the datasheet and technical documentation available from Maxim Integrated's official website or authorized distributors.