EN
  • EN
  • DE

MCF5232CVM150J

Part No MCF5232CVM150J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 196MAPBGA / Coldfire V2 series Microcontroller IC 32-Bit Single-Core 150MHz ROMless 196-LBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF523x
Package Tray
Product Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 97
Program Memory Type ROMless
RAM Size 64K x 8
Supply Voltage - Operating 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Standard Package 630
Win Source Part Number 1229442-MCF5232CVM150J
Ultra Librarian 3D Model Ultra Librarian MCF5232CVM150J CAD Model

Description

The NXP MCF5232CVM150J is a robust integrated microprocessor that is part of the MCF523x family of ColdFire® V2 embedded processors. Designed to offer a balanced combination of computing performance and optimized system costs, this processor is ideal for a wide range of applications in the industrial, automotive, and consumer sectors.

Key Features

  • Core: The processor is built around the 32-bit ColdFire V2 core, which operates at a speed of up to 150 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with an integrated memory controller supporting up to 32-bit data bus, which allows for the use of a variety of external memory options.
  • Connectivity: With a range of communication interfaces, including UART, QSPI, I²C, and CAN modules, the MCF5232CVM150J offers versatile connectivity options for different peripherals and networks.
  • Timers: The device includes multiple timers, such as the Programmable Interrupt Timer and the Real-Time Clock, for precise timing and scheduling operations.
  • Embedded Control: The processor features an enhanced Multiply-Accumulate (eMAC) unit, which is essential for embedded control applications requiring fast mathematical computations.

Performance and Efficiency

The NXP MCF5232CVM150J is engineered to deliver high performance while maintaining energy efficiency. The processor's architecture is optimized to reduce power consumption, making it suitable for applications where power availability is a concern. Its advanced instruction set is designed to accelerate the execution of complex algorithms and processes.

Applications

Suitable for a diverse range of applications, the MCF5232CVM150J can be used in:

  • Industrial Control Systems
  • Automotive Control Units
  • Networking and Telecommunications Equipment
  • Consumer Electronics
  • Medical Devices

Package and Quality

The MCF5232CVM150J is available in a 256-pin MAPBGA package, which ensures a compact footprint for space-constrained applications. NXP's commitment to quality means that this microprocessor is manufactured to meet high-reliability standards, suitable for demanding environments and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess