EN
  • EN
  • DE

TEA1103T

Part No TEA1103T
Manufacturer NXP / Nexperia
Catalog Chip Resistor - Surface Mount
Description Fast charge ICs for NiCd and NiMH batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363815-TEA1103T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1103T CAD Model

Description

Product Overview: TEA1103T

The TEA1103T from NXP Semiconductors is a sophisticated integrated circuit designed to enhance the performance and efficiency of nickel-cadmium (NiCd), nickel-metal hydride (NiMH), and lithium-ion (Li-ion) battery charging systems. It's a versatile solution that caters to the needs of modern portable electronic devices requiring reliable and efficient power management.

Key Features

  • Multi-Chemistry Support: The TEA1103T supports various battery chemistries, making it a flexible choice for a wide range of applications.
  • Intelligent Charge Control: It incorporates smart algorithms to manage the charging process, ensuring batteries are charged quickly and safely.
  • High-Efficiency Operation: Designed with efficiency in mind, the TEA1103T minimizes power loss during charging, which is essential for portable devices.
  • Temperature Monitoring: The IC includes temperature monitoring features to prevent overheating, ensuring the longevity and safety of the battery.
  • Voltage Regulation: It provides precise voltage regulation to protect the battery from overcharging and to maximize its lifespan.

Applications

The TEA1103T is suitable for a variety of applications that require efficient and reliable battery charging. These include:

  • Portable consumer electronics
  • Handheld communication devices
  • Rechargeable power tools
  • Medical equipment

Technical Specifications

The TEA1103T is offered in a compact package and features a wide operating voltage range. It is designed to work with external components to create a complete charging solution tailored to the specific needs of the application.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TEA1103T is no exception. It is manufactured to meet high standards, ensuring stable performance over its lifetime and across various environmental conditions.

Conclusion

With its advanced features and support for multiple battery chemistries, the TEA1103T from NXP Semiconductors is an excellent choice for designers looking to create efficient, reliable, and safe battery charging systems for their portable devices.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess