EN
  • EN
  • DE

LTC1843CS8#PBF

Part No LTC1843CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP ULTLOPWR W/REF DUAL8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088640-LTC1843CS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1843CS8#PBF CAD Model

Description

The LTC1843CS8#PBF is a precision, low power, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This ADC is designed for applications requiring multiple channel data acquisition and control, such as industrial monitoring systems, data loggers, and battery-powered instruments.

Key Features and Benefits

  • High Precision: The LTC1843CS8#PBF offers a 12-bit resolution which ensures accurate and reliable data conversion, making it suitable for precision measurement applications.
  • Multiple Channels: With 8 single-ended channels, this ADC can handle multiple sensor inputs, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: It is optimized for power-sensitive applications, featuring a low operating current of 210µA (typical) and a sleep mode that reduces power consumption to 10µA (typical), thereby extending battery life in portable devices.
  • Flexible Sampling Rate: The LTC1843CS8#PBF provides a flexible sampling rate, making it adaptable to a variety of data acquisition needs.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power supply design and ensuring compatibility with many standard systems.
  • Software Programmable: The device can be configured via software, allowing for easy integration and customization within a system.
  • Compact Package: Housed in a narrow 16-lead SSOP package, the LTC1843CS8#PBF is designed for space-constrained applications.

Applications

The LTC1843CS8#PBF is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Medical Instruments
  • Environmental Monitoring Systems
  • Portable Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC1843CS8#PBF is no exception, as it is designed and manufactured to provide consistent performance even under varying environmental conditions.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess