The NXP MCF51CN128CLH is a highly integrated, robust microcontroller designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This powerful microcontroller is part of the MCF51CN family and is built around a 32-bit ColdFire V1 core, offering a perfect blend of energy efficiency and processing capability.
Key Features
- CPU: 32-bit ColdFire V1 Core with up to 50 MHz frequency, providing a balance between performance and power consumption.
- Memory: Comes with 128 KB flash memory and 24 KB RAM, ideal for complex applications and multitasking environments.
- Connectivity: Features Ethernet MAC for network connectivity, enabling the microcontroller to handle communications in connected systems.
- Timers: Multiple timing systems including Programmable Interrupt Timer, Real-Time Clock, and Pulse Width Modulation (PWM) controllers for precise control over timing-related functions.
- ADC: Integrated 12-bit Analog-to-Digital Converter ensures accurate analog signal processing.
- I/O Ports: Abundant Input/Output options with up to 70 GPIOs for versatile peripheral handling and interfacing with external components.
- Operating Voltage: Supports a range of 2.7V to 5.5V, making it suitable for various power supply conditions.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
Applications
The MCF51CN128CLH is engineered to serve a multitude of applications, thanks to its rich set of features and connectivity options. It is an excellent choice for:
- Industrial Control Systems
- Automotive Control Units
- Networking and Communication Devices
- Home Automation Systems
- Complex Sensor Integration
Design Support
NXP provides extensive support for the MCF51CN128CLH microcontroller with development tools, software libraries, and reference designs to accelerate the product development process. Designers can leverage these resources to reduce time-to-market and enhance the functionality of their end products.
Whether you are developing an advanced industrial control system or a sophisticated automotive sensor network, the NXP MCF51CN128CLH microcontroller offers the performance, connectivity, and reliability you need to make your project a success.