Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity SCI, SPI
Peripherals DMA, LVD, PWM, WDT
The number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MCF51AG128
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 754774-MCF51AG128CLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AG128CLF CAD Model

Description

The NXP MCF51AG128CLF is a highly integrated and versatile microcontroller designed to meet the needs of a wide range of applications, particularly those requiring sophisticated control and connectivity features. This microcontroller is part of the MCF51xx family, which is known for its robust ColdFire V1 core, offering a perfect blend of performance and power efficiency.

Key Features

  • Core: The MCF51AG128CLF is built on a 32-bit ColdFire V1 core, operating at a maximum frequency of 50 MHz, providing a solid balance between processing capability and power consumption.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, allowing for ample space for application code and data storage.
  • Timers and Counters: A variety of timers, including Real-Time Counter (RTC), Programmable Interrupt Timer (PIT), and Pulse Width Modulators (PWM), offer precise time control for various tasks.
  • Analog Features: The device includes an Analog-to-Digital Converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, and UART/SCI ensure flexible connectivity options with other peripherals or microcontrollers.
  • Input/Output: Numerous General Purpose Input/Output (GPIO) pins provide a means to interact with external components and drive application-specific functionality.
  • Package: The MCF51AG128CLF is offered in a 64-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Operating Voltage: It operates within a range of 1.8V to 3.6V, catering to low-power requirements.
  • Temperature Range: The microcontroller is designed to function reliably within an industrial temperature range, making it suitable for harsh environments.

Applications

The NXP MCF51AG128CLF is an ideal choice for a broad spectrum of applications. Its robust feature set makes it suitable for industrial control systems, home automation, automotive electronics, and portable medical devices. The integration of various timers and communication interfaces also makes it an excellent option for embedded systems requiring complex timing mechanisms and connectivity.

With its powerful ColdFire core and rich set of peripherals, the MCF51AG128CLF is engineered to facilitate efficient and innovative design solutions, enabling developers to create sophisticated applications that are both powerful and energy-efficient.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention