EN
  • EN
  • DE

MC9S12XEQ512CAG

Part No MC9S12XEQ512CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12XEP100 Reference Manual Covers MC9S12XE Family | IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MC9S12XEQ512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220579-MC9S12XEQ512CAG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12XEQ512CAG CAD Model

Description

The NXP MC9S12XEQ512CAG microcontroller is a highly integrated, 16-bit device designed for automotive and industrial control systems. As part of the NXP HCS12X family, it offers an exceptional balance of processing power, memory capacity, and peripheral flexibility, making it an ideal choice for complex and demanding applications.

Key Features

  • Advanced CPU: The MC9S12XEQ512CAG is built around the 16-bit HCS12X CPU, which operates at up to 50 MHz, providing robust computational capabilities while maintaining low power consumption.
  • Memory: It boasts a substantial memory space, featuring 512 KB of flash memory for program storage, and 32 KB of RAM for data processing, ensuring ample room for complex software applications.
  • Enhanced Peripherals: The microcontroller includes a rich set of peripherals, such as multiple serial communication interfaces (SCI, SPI, I2C), 12-bit analog-to-digital converters (ADCs), and a comprehensive timer module for precise event management and PWM generation.
  • XGATE Co-processor: The integrated XGATE co-processor offloads the main CPU by handling complex interrupt-driven tasks, which enhances overall system performance and responsiveness.
  • Networking Capabilities: With support for the CAN protocol, the device is well-suited for in-vehicle networking and can easily communicate with other microcontrollers and devices within an automotive network.
  • Robust I/O: A variety of input/output options are available, including up to 91 general-purpose I/O pins, which provide the flexibility needed to interface with sensors, actuators, and other electronic components.

Applications

The MC9S12XEQ512CAG is designed to meet the rigorous demands of automotive applications, such as engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for a range of industrial applications, including factory automation, robotics, and process control systems.

Package and Quality

This microcontroller is available in a 144-pin LQFP package, ensuring a compact footprint for space-constrained applications. Additionally, it meets stringent automotive-grade quality standards, providing high reliability and performance under harsh operating conditions.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7594 $81.5188
3+ $33.4437 $100.3311
5+ $32.3985 $161.9925
7+ $31.3534 $219.4738
9+ $30.3083 $272.7747
12+ $27.1730 $326.0760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess