EN
  • EN
  • DE

MC9S12XDT512MAA

Part No MC9S12XDT512MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12X CISC 512KB Flash 2.5V/5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 512KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12X
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788181-MC9S12XDT512MAA
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12XDT512
Introduction Date November 19, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12XDT512MAA CAD Model

Description

The NXP MC9S12XDT512MAA is a sophisticated 16-bit microcontroller designed to cater to the demanding requirements of automotive and industrial control applications. This powerful microcontroller is part of NXP's HCS12X family, which is renowned for its high level of integration, exceptional performance, and reliability.

Key Features

  • Core: The MC9S12XDT512MAA is equipped with the HCS12X CPU, which operates at a frequency of up to 80 MHz. This advanced CPU core features a new instruction set for enhanced performance and supports backward compatibility with the HCS12 instruction set.
  • Memory: It boasts 512 KB of enhanced flash memory, 32 KB of RAM, and 4 KB of EEPROM. This ample memory capacity is ideal for complex applications requiring substantial code storage and data retention without external memory components.
  • Digital I/O: The microcontroller includes a rich set of digital input/output (I/O) lines that are multiplexed with other functions to provide flexibility in peripheral control and to minimize the need for additional components.
  • Advanced Interrupts: An advanced interrupt controller ensures real-time responsiveness with minimal CPU overhead, featuring a fast interrupt processing capability.
  • Timers: Multiple timers, including a 16-bit free-running counter and several channels of 16-bit timers, are available, supporting a variety of timing and pulse-width modulation (PWM) functions.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for precise analog signal measurement and conversion, enabling the microcontroller to interface with analog sensors and transducers directly.
  • Communication Interfaces: A comprehensive suite of communication interfaces is provided, including CAN, SPI, and SCI, allowing for versatile connectivity with other microcontrollers, sensors, and actuators.
  • Package: The MC9S12XDT512MAA is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while providing ample I/O lines for complex tasks.

Applications

The NXP MC9S12XDT512MAA microcontroller is an excellent choice for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and advanced driver-assistance systems. It is also well-suited for industrial control systems, robotics, and other applications requiring robust and reliable microcontroller performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1686 $92.3372
4+ $37.8819 $151.5276
5+ $36.6982 $183.4910
7+ $35.5144 $248.6008
9+ $34.3305 $308.9745
12+ $30.7791 $369.3492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess