EN
  • EN
  • DE

MC9S12XDP512MAG

Part No MC9S12XDP512MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features HCS12X series Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844476-MC9S12XDP512MAG
Ultra Librarian 3D Model Ultra Librarian MC9S12XDP512MAG CAD Model

Description

The MC9S12XDP512MAG is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This MCU is part of the HCS12X family, which is renowned for its robust architecture, enhanced memory capabilities, and rich set of peripherals. The MC9S12XDP512MAG is specifically engineered to deliver exceptional computational power and flexibility, making it an ideal choice for advanced control systems.

Key Features:

  • Core: The device is built around the 16-bit HCS12X CPU, which operates at a frequency of up to 80 MHz. The CPU core features an enhanced instruction set that provides improved performance over its predecessors.
  • Memory: It boasts an ample 512 KB of flash memory, along with 32 KB of RAM. This generous memory provision allows for complex program execution and efficient data handling.
  • Advanced Peripherals: The MCU includes a rich array of peripherals such as multiple serial communication interfaces (SCI, SPI, CAN), an 8-channel IC/OC enhanced capture timer, an 8-channel, 10-bit analog-to-digital converter (ADC), and a 2-channel, 8-bit digital-to-analog converter (DAC).
  • Integrated Physical Layer: The inclusion of a Controller Area Network (CAN) physical layer provides robust communication capabilities, essential for automotive networks and industrial control systems.
  • Package: The device is available in a 144-pin LQFP package, which ensures a compact footprint while providing sufficient I/O for complex applications.
  • Robust Design: The MCU is designed to operate within an extended temperature range, making it suitable for harsh environments. Additionally, it features advanced interrupt handling capabilities and a programmable interrupt timer for real-time performance.

Applications:

The MC9S12XDP512MAG is highly versatile and can be used in a variety of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation, including robotics, motor control, and process control systems.
  • Medical equipment that requires reliable and precise control.
  • Consumer electronics where sophisticated control is necessary.

In conclusion, the MC9S12XDP512MAG from NXP is a powerful and reliable microcontroller that provides the necessary features and performance for advanced embedded systems. Its extensive memory, wide range of peripherals, and robust design make it a go-to choice for engineers and developers looking to create sophisticated and durable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.4558 $51.4558
3+ $42.2201 $126.6603
4+ $40.9008 $163.6032
6+ $39.5814 $237.4884
7+ $38.2620 $267.8340
9+ $34.3039 $308.7351
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess