EN
  • EN
  • DE

MC9S12XDP512CAL

Part No MC9S12XDP512CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12XDP512 Data Sheet | IC MCU 16BIT 512KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12XDP512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220575-MC9S12XDP512CAL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12XDP512CAL CAD Model

Description

The NXP MC9S12XDP512CAL is a high-performance 16-bit microcontroller tailored for automotive and industrial applications. This microcontroller is part of the HCS12X family, which is well-known for its robust architecture, enhanced memory capabilities, and rich set of peripheral modules.

Key Features

  • Advanced CPU: The MC9S12XDP512CAL features a 16-bit HCS12X CPU, which operates at a frequency of up to 80 MHz. The CPU is equipped with an enhanced instruction set that includes additional instructions for digital signal processing (DSP) and improved interrupt handling for real-time performance.
  • Memory: This microcontroller comes with 512 KB of flash memory, 32 KB of RAM, and 4 KB of EEPROM. The flash memory is partitioned into blocks that can be independently erased and programmed, providing flexibility for software updates and data storage.
  • Rich Peripherals: The device includes a variety of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit analog-to-digital converters (ADC), 8-channel pulse width modulators (PWM), and a CAN 2.0B module for network connectivity.
  • Input/Output: The MC9S12XDP512CAL provides up to 91 general-purpose input/output (GPIO) pins, which can be configured for various digital functions, enabling the microcontroller to interface with a wide range of sensors, actuators, and other external devices.
  • Robust Design: Designed with reliability in mind, the microcontroller features a single voltage supply with on-chip voltage regulator, power-saving modes, and a clock monitor to ensure stable operation in different environmental conditions.

Applications

The MC9S12XDP512CAL is suitable for a variety of applications, including automotive control systems, factory automation, robotics, and any other applications that require a combination of real-time control, connectivity, and computational power.

Package and Quality

The microcontroller is available in a 112-pin LQFP package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that the MC9S12XDP512CAL meets stringent industry standards, making it a reliable choice for critical systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1260 $88.2520
4+ $36.2060 $144.8240
5+ $35.0746 $175.3730
7+ $33.9431 $237.6017
9+ $32.8117 $295.3053
12+ $29.4174 $353.0088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess