EN
  • EN
  • DE

MC9S12XA256CAG

Part No MC9S12XA256CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12X CISC 256KB Flash 2.5V/5V Automotive 144-Pin LQFP Tray / IC MCU 16BIT 256KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12X
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, I2C, IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 24x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788179-MC9S12XA256CAG
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12XA256
Introduction Date November 21, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12XA256CAG CAD Model

Description

The NXP MC9S12XA256CAG is a highly integrated, 16-bit microcontroller product designed to cater to the demanding requirements of automotive and industrial control applications. This powerful microcontroller is part of the MC9S12X family, which is well-known for its exceptional performance, coupled with a rich set of features.

At the heart of the MC9S12XA256CAG is the HCS12X CPU, which operates at a maximum frequency of 50 MHz. This core is complemented by 256KB of on-chip flash memory, which is not only generous in size but also features a fast access time, thus enabling efficient program execution. The microcontroller is also equipped with 12KB of RAM, ensuring ample space for temporary data storage and manipulation.

The device boasts a robust set of peripherals, including multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit). These interfaces provide versatile options for serial data exchange, making the MC9S12XA256CAG ideal for complex communication tasks within embedded systems.

For automotive and industrial control systems, reliable and precise timing is crucial. The MC9S12XA256CAG addresses this requirement with an advanced Timer module that includes a Pulse Width Modulator (PWM) for accurate control of actuators and motors. In addition, the microcontroller features an Analog-to-Digital Converter (ADC) with multiple channels, allowing it to interface with various sensors and convert analog signals into digital data for processing.

Security and system integrity are paramount in today's connected devices. The NXP MC9S12XA256CAG incorporates a sophisticated Memory Protection Unit (MPU) that provides defined levels of protection for critical system memory areas, alongside an Interrupt controller for efficient handling of system events.

Encased in a 144-pin LQFP package, the MC9S12XA256CAG is designed for space-constrained applications. Its low-power design, coupled with a wide operating voltage range and temperature resilience, makes it an ideal choice for the harsh environments often encountered in automotive and industrial applications.

In summary, the NXP MC9S12XA256CAG microcontroller is a versatile, high-performance solution that integrates all the necessary features to support the complex demands of modern embedded systems, particularly in the automotive and industrial sectors.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess