EN
  • EN
  • DE

MC9S12XEP100CVL

Part No MC9S12XEP100CVL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 208MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 1MB (1M x 8) FLASH 208-BGA (17x17)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 152
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BGA
Case / Package 208-BGA (17x17)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926470-MC9S12XEP100CVL
Ultra Librarian 3D Model Ultra Librarian MC9S12XEP100CVL CAD Model

Description

The NXP MC9S12XEP100CVL is a powerful and versatile 16-bit microcontroller designed for automotive and industrial applications that require high levels of integration and performance. This microcontroller is part of NXP's HCS12X family and is built upon the legacy of the S12 architecture, enhanced with the XGATE co-processor and advanced peripherals to deliver exceptional computational speed and improved system efficiency.

Key Features:

  • Advanced CPU: The MC9S12XEP100CVL is equipped with a 16-bit HCS12X CPU core that operates at up to 50 MHz, delivering robust processing capabilities for complex applications.
  • XGATE Co-processor: The integrated XGATE RISC co-processor offloads the CPU by handling interrupts and peripheral events, allowing for concurrent processing and improved system responsiveness.
  • Memory: It boasts an impressive memory range with up to 1 MB of flash memory for program storage and 64 KB of RAM for data processing.
  • Rich Peripherals: A wide array of peripherals including multiple serial communication interfaces (SCI, SPI, CAN), 12-bit analog-to-digital converters (ADCs), and timers enhance the functionality of this microcontroller.
  • Networking Capabilities: The device features a FlexRay module, providing high-speed networking suitable for the stringent requirements of automotive control systems.
  • Robust I/O: With up to 91 general-purpose input/output (GPIO) pins, the MC9S12XEP100CVL can interface with a multitude of sensors, actuators, and other electronic components.
  • Enhanced System Protection: The microcontroller includes features like low-voltage detection, phase-locked loop (PLL) circuitry, and an internal watchdog timer to ensure reliable operation under varying conditions.

Applications:

The MC9S12XEP100CVL is particularly suited for automotive applications such as engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it ideal for industrial control, medical equipment, and any embedded system that requires high-speed processing and advanced communication capabilities.

Overall, the NXP MC9S12XEP100CVL microcontroller is an excellent choice for developers looking to create sophisticated and reliable systems in demanding environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess