EN
  • EN
  • DE

MC9S12DJ128CPVE

Part No MC9S12DJ128CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Device User Guide | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
The number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12DJ128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220550-MC9S12DJ128CPVE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12DJ128CPVE CAD Model

Description

The NXP MC9S12DJ128CPVE is a sophisticated 16-bit microcontroller that is part of the MC9S12D family, designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller integrates a wealth of features and capabilities to enable high-performance and reliable operation within a wide range of environments.

At the heart of the MC9S12DJ128CPVE lies a HCS12 core, which provides a robust platform for embedded systems development. The microcontroller boasts 128KB of on-chip flash memory, allowing ample space for complex software applications and algorithms. Additionally, it comes equipped with 8KB of RAM, ensuring smooth and efficient processing capabilities.

Among its many features, the MC9S12DJ128CPVE includes a rich set of peripheral interfaces. It provides multiple serial communication interfaces, including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy connectivity with other components in a system. Furthermore, it supports an I2C interface for multi-master communication, which is essential for modern sensor and actuator integration.

The microcontroller operates at a frequency of up to 25MHz, delivering the processing power needed for time-critical tasks. Its 112-pin LQFP (Low-Profile Quad Flat Package) encapsulates a versatile set of I/O ports that can be configured to meet the specific needs of the application it serves. Additionally, the MC9S12DJ128CPVE features a robust interrupt system, with an interrupt controller that supports prioritization of interrupts, ensuring responsive and reliable system behavior.

For applications requiring analog inputs, this microcontroller includes an analog-to-digital converter (ADC) with multiple channels, allowing for accurate and efficient data acquisition from sensors. The device also features a PWM (Pulse Width Modulation) module, essential for controlling motors and other actuators with precision.

With its integrated BDM (Background Debug Module), developers can perform in-circuit debugging, which significantly simplifies the development and testing process. The MC9S12DJ128CPVE is designed with a focus on reliability, featuring a watchdog timer to monitor system integrity and a low-voltage detection circuit to prevent operation outside of safe voltage levels.

Overall, the NXP MC9S12DJ128CPVE microcontroller is a robust and versatile choice for engineers looking to develop advanced automotive and industrial applications that require a high level of integration, performance, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2584 $64.5168
5+ $26.4684 $132.3420
7+ $25.6412 $179.4884
10+ $24.8140 $248.1400
13+ $23.9870 $311.8310
17+ $21.5056 $365.5952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 692 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess