EN
  • EN
  • DE

MC9S12C32CPBE25

Part No MC9S12C32CPBE25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12C Family MC9S12GC Family Reference Manual | IC MCU 16BIT 32KB FLASH 52TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-TQFP
Family Part Number MC9S12C32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220529-MC9S12C32CPBE25
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12C32CPBE25 CAD Model

Description

The NXP MC9S12C32CPBE25 is a sophisticated 16-bit microcontroller that combines high-performance data processing capabilities with a suite of advanced features, making it an ideal choice for a wide range of automotive and industrial applications. This microcontroller is part of the HCS12 family, which is well-known for its integration of a comprehensive peripheral set with a versatile, power-efficient CPU core.

Key Features:

  • 16-Bit HCS12 Core: At the heart of the MC9S12C32CPBE25 is the high-speed HCS12 core, capable of executing up to 25 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 32KB of on-chip, enhanced flash memory and 2KB of RAM, ensuring ample space for program storage and efficient data management.
  • Advanced Interrupt Capabilities: The device features an interrupt controller with vector base register, offering rapid response to input signals and inter-peripheral communication.
  • Digital I/O: Multiple digital input/output ports allow for versatile interfacing with a variety of sensors, actuators, and other digital devices.
  • Timers: An array of timers, including an 8-channel, 16-bit timer system, provides precise timing and measurement capabilities for real-time applications.
  • Serial Communication Interfaces: The microcontroller includes a Serial Communication Interface (SCI) and a Serial Peripheral Interface (SPI), enabling efficient serial data exchange.
  • Analog-to-Digital Converter: A 10-bit analog-to-digital converter (ADC) allows the microcontroller to process analog signals, which is crucial for sensor-based applications.
  • Package: The MC9S12C32CPBE25 is available in a 48-pin LQFP package, which provides a compact footprint while offering adequate pin access for connectivity.

Applications:

The versatile feature set of the MC9S12C32CPBE25 makes it suitable for a wide array of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Medical devices
  • Consumer electronics

In summary, the NXP MC9S12C32CPBE25 microcontroller is a robust and reliable solution that offers a balance between performance and power efficiency, making it a top choice for engineers and developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess